The PTVSHC2EN4V5B is a transient voltage suppressor (TVS) diode array manufactured by Prisemi. It is designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. This device integrates multiple TVS diodes in a single package, providing comprehensive protection for multi-line interfaces. Its low clamping voltage, fast response time, and small footprint make it suitable for a variety of applications.
Applications
- USB port protection
- HDMI port protection
- Ethernet port protection
- Data line protection in mobile devices
- General I/O protection
Features
- TVS diode array: Integrates multiple diodes for multi-line protection.
- Low clamping voltage: Minimizes the voltage stress on protected components.
- Fast response time: Quickly clamps transient voltages.
- Small package size: Allows for space-saving designs.
- High ESD protection capability: Protects against high-voltage ESD strikes.
- RoHS compliant: Environmentally friendly and compliant with industry standards.
Benefits
- Comprehensive protection: Protects multiple lines from ESD and transient voltage events.
- Improved system reliability: Reduces the risk of component failure due to overvoltage events.
- Space savings: Integrates multiple diodes into a single package, saving valuable board space.
- Simplified design: Simplifies circuit design and reduces component count.
- Cost-effective protection: Provides a cost-effective solution for protecting multi-line interfaces.
Additional Details
The PTVSHC2EN4V5B features a standoff voltage of 4.5V. The clamping voltage is typically 7V at a specified test current. The device is designed to withstand multiple ESD strikes without degradation. It is available in a small surface-mount package. The operating temperature range is -55°C to +125°C. This TVS diode array provides robust protection for sensitive electronic circuits in a compact and cost-effective package.