EN
  • EN
  • DE

PT2399-SN

Part No PT2399-SN
Manufacturer Princeton
Catalog HOT - SALES and EOL Components (N - P)
Description Echo Processor IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Princeton
Win Source Part Number 282897-PT2399-SN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PT2399-SN CAD Model

Description

The PT2399 is a single-chip echo/delay processor utilizing CMOS technology. It's designed for audio applications, producing high-quality audio effects. The device includes an internal analog-to-digital converter (ADC) and digital-to-analog converter (DAC), along with a memory array for storing audio data and processing it to create echo and delay effects. It is commonly used in karaoke systems, guitar effects pedals, and other audio processing equipment.

Applications:

  • Karaoke systems
  • Guitar effects pedals
  • Audio mixers
  • Electronic musical instruments
  • Voice recorders

Features:

  • Low Noise: The PT2399 features low noise characteristics, ensuring clear and high-quality audio output.
  • Low Distortion: This feature minimizes unwanted harmonic distortion, maintaining the integrity of the original audio signal.
  • Adjustable Delay Time: The delay time can be adjusted externally using a potentiometer or other control mechanism.
  • Wide Supply Voltage Range: The PT2399 can operate over a broad range of supply voltages, providing flexibility in circuit design.
  • Internal ADC and DAC: Built-in analog-to-digital and digital-to-analog converters simplify the integration process.
  • CMOS Technology: Utilizing CMOS technology, the PT2399 offers low power consumption and high integration.

Benefits:

  • Enhanced Audio Effects: Provides high-quality echo and delay effects, enriching the listening experience.
  • Simplified Circuit Design: Integrated ADC and DAC reduce the number of external components required.
  • Cost-Effective: Single-chip solution reduces overall system cost.
  • Versatile Applications: Suitable for a wide range of audio applications.
  • Low Power Consumption: Extends battery life in portable devices.

Additional Details:

The PT2399’s delay time is controlled by an external resistor. The specific value of the resistor determines the length of the delay effect. The device also features internal filtering to minimize aliasing and noise. It typically operates within a supply voltage range of 4.5V to 5.5V, and its operating temperature range is usually from -20°C to +70°C. The device is available in various package types, including DIP and SOP.

Note: The PT2399-SN is very similar to other PT2399 versions but may have slight variations in specifications or pin configurations. Refer to the specific datasheet for the PT2399-SN for precise details.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NEC
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
AVX Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6601 $52.8080
185+ $0.5416 $100.1960
290+ $0.5247 $152.1630
395+ $0.5078 $200.5810
510+ $0.4908 $250.3080
685+ $0.4401 $301.4685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,643 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess