EN
  • EN
  • DE

PT2270-M4

Part No PT2270-M4
Manufacturer Princeton
Catalog HOT - SALES and EOL Components (N - P)
Description Remote Control Decoder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Princeton
Win Source Part Number 282775-PT2270-M4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PT2270-M4 CAD Model

Description

The PT2270-M4 is a remote control encoder IC utilizing CMOS technology, designed for use in a variety of wireless remote control systems. It is used to encode data for transmission and is typically paired with a corresponding decoder, such as the PT2272 series. The 'M4' likely denotes a specific configuration of address lines or features.

Applications:

  • Remote Control Systems
  • Wireless Security Systems
  • Garage Door Openers
  • Car Alarm Systems
  • Home Automation

Features:

  • CMOS Technology: Provides low power consumption and high noise immunity.
  • Multiple Address Options: Offers various address pins for minimizing interference.
  • Single-Chip Encoder: Integrates all encoding functions into a single IC.
  • Momentary Transmission: Data is only transmitted when the transmit enable pin is activated.
  • External Oscillator: Requires an external resistor for frequency setting.
  • Low Standby Current: Conserves power when not in use.

Benefits:

  • Simplified Design: Requires fewer external components, simplifying circuit design.
  • Extended Battery Life: Low power consumption extends the operational life of battery-powered remote controls.
  • Enhanced Security: Multiple address options help prevent unauthorized access or control.
  • Reliable Performance: CMOS technology ensures stable operation.
  • Cost-Effective: Provides a cost-efficient solution for remote control applications.

Additional Details:

The PT2270-M4 typically operates at a supply voltage of 5V. The specific operating frequency is determined by the external oscillator resistor. The 'M4' designation likely indicates a specific configuration of address lines which needs to match the corresponding decoder. The data is transmitted only when the transmit enable (TE) pin is activated. Implementing a remote control system with the PT2270-M4 requires careful consideration of the decoder selection, antenna design and overall system layout to ensure optimal range and reliable performance. The device has address and data input pins that are configured to match the corresponding decoder.

When used in a system, the PT2270-M4 must be paired with a compatible decoder, like the PT2272 series, set to the same address.

You May Also Be Interested in

NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
NEC
Need more? Email Us
Samsung
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
Samsung
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5394 $59.3340
265+ $0.4424 $117.2360
405+ $0.4285 $173.5425
560+ $0.4146 $232.1760
720+ $0.4019 $289.3680
965+ $0.3604 $347.7860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess