The LTM4604EV#PBF, commonly referred to as LTM4604V, is a high-performance DC/DC µModule (micromodule) regulator designed by Linear Technology, now part of Analog Devices. This efficient power management component is engineered to deliver a compact, easy-to-use solution for a wide range of applications requiring voltage conversion and regulation.
Key Features:
- Integrated Design: The LTM4604V integrates the inductor, power switches, DC/DC controller, and other supporting components into a single package, simplifying the design process and reducing the overall footprint on the PCB.
- Wide Input Voltage Range: It operates from an input voltage range of 2.375V to 20V, making it versatile for various systems, from low-voltage to higher-voltage sources.
- Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 5V, which allows for flexibility in powering different loads and adapting to specific design requirements.
- High Efficiency: The LTM4604V is optimized for high efficiency, which reduces power loss and improves system performance.
- Thermal Performance: The module's over-molded construction enhances thermal performance, ensuring reliable operation even in environments with limited airflow.
- Robust Protection Features: It includes overvoltage, overcurrent, and over-temperature protection, enhancing the reliability and longevity of both the regulator and the system it powers.
Applications:
The LTM4604V is ideal for use in a broad array of applications, including:
- Telecommunications equipment
- Networking gear and servers
- Industrial systems
- Medical devices
- Test equipment
- Automotive electronics
Conclusion:
Overall, the LTM4604EV#PBF (LTM4604V) from Linear Technology stands out as a highly integrated, efficient, and reliable power solution. Its comprehensive features and ease of use make it an excellent choice for designers looking to streamline their power supply design with a compact and robust module.