EN
  • EN
  • DE

PT2260-R4

Part No PT2260-R4
Manufacturer Princeton
Catalog HOT - SALES and EOL Components (N - P)
Description Remote Control Encoder / REMOTE CONTROL ENCODER 
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Princeton
Win Source Part Number 282758-PT2260-R4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PT2260
Introduction Date August 30, 2000
Ultra Librarian 3D Model Ultra Librarian PT2260-R4 CAD Model

Description

The PT2260-R4 is a remote control encoder IC manufactured by Princeton Technology Corp. It is designed for encoding data for transmission via radio frequency (RF) or infrared (IR) in remote control systems. This IC is commonly paired with decoder ICs from the PT2272 series to create a complete remote control solution.

Applications

  • Wireless remote controls for home appliances (TVs, stereos, etc.)
  • Remote controlled toys
  • Garage door openers
  • Car alarm systems
  • Security systems (wireless sensors, alarm panels)

Features

  • CMOS Technology: Provides low power consumption and high noise immunity.
  • Multiple Address Options: Allows for a large number of unique device addresses, minimizing interference between devices.
  • Built-in Oscillator: Eliminates the need for an external clock source, simplifying circuit design.
  • Address/Data Pins: Configurable address and data pins allow for customization of the remote control system.
  • Low Standby Current: Minimizes battery drain when the remote control is not in use.
  • Easy Interface: Designed for easy interface with RF or IR transmitters.

Benefits

  • Extended Battery Life: The low power consumption of CMOS technology prolongs the battery life of remote control devices.
  • Reduced System Complexity: The built-in oscillator simplifies the design of remote control circuits.
  • Improved Reliability: High noise immunity ensures reliable data transmission even in noisy environments.
  • Customizable Addressing: Multiple address options prevent interference between different remote control systems.
  • Wide Range of Applications: Suitable for a variety of remote control applications, from consumer electronics to security systems.

Additional Details

The PT2260-R4 typically operates with a supply voltage of 5V. The address and data pins can be configured using DIP switches or jumpers to set the device address and data being transmitted. The encoded data is then modulated and transmitted using an RF or IR transmitter. The 'R4' suffix likely denotes a specific package type or configuration option.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
Samsung
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
Samsung
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
400+ $0.1455 $58.2000
975+ $0.1190 $116.0250
1,500+ $0.1155 $173.2500
2,065+ $0.1120 $231.2800
2,660+ $0.1086 $288.8760
3,575+ $0.0970 $346.7750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,800 pieces
MOQ: 400 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess