EN
  • EN
  • DE

PT2253A

Part No PT2253A
Manufacturer Princeton
Catalog HOT - SALES and EOL Components (N - P)
Description Electronic Volume Controller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Princeton
Win Source Part Number 282729-PT2253A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PT2253A CAD Model

Description

The PT2253A is a remote control encoder utilizing CMOS Technology specially designed for use with the PT2272 remote control decoder series. It encodes data and address codes into a form suitable for RF modulation. The device contains an oscillator, address/data input pins, and a transmission enable pin. It's a cost-effective solution for various remote control applications.

Applications:

  • Car alarms
  • Remote control toys
  • Remote door controls
  • Wireless security systems
  • Garage door openers

Features:

  • CMOS Technology
  • Low power consumption
  • High noise immunity
  • Minimal external components
  • Up to 12 address bits and 4 data bits
  • Transmission enable pin for power saving
  • Oscillator using a resistor

Benefits:

  • Extended battery life due to low power consumption
  • Reliable operation in noisy environments
  • Reduced system cost due to minimal external components
  • Flexible address and data configuration options
  • Easy integration into existing remote control systems

Additional Details:

The PT2253A operates with a supply voltage typically between 3V and 15V. It is crucial to use appropriate encoding resistors to establish the correct frequency for transmission. The address and data inputs are typically configured using DIP switches or jumpers. The device transmits data only when the transmission enable pin is activated. It’s designed for one-way communication, working specifically with the PT2272 decoder to establish a remote control link. The oscillator frequency is determined by an external resistor. Proper selection of the resistor is critical for the encoder to operate effectively and communicate correctly with the paired decoder.

The chip's primary function is to encode the address and data information into a serial stream suitable for transmission via an RF or IR link. The decoder, like the PT2272, then receives this stream, decodes the address, and if the address matches, outputs the data. This constitutes a typical remote control system.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
Allegro MicroSystems, LLC
Need more? Email Us
NEC
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $6.5223

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess