The PT2213 is a remote control encoder employing CMOS Technology. Functionally, it's similar to the PT2211, encoding address and data information for RF transmission. It is designed to work with PT2272 decoder series ICs.
Applications
- Wireless doorbells
- Car alarms
- Remote controlled lighting systems
- Garage door openers
- Home automation systems
Features
- Utilizes CMOS Technology
- Low operating voltage
- Capable of encoding up to 12 address bits
- Multiple data bits
- Built-in oscillator circuit
- Available in various package types
Benefits
- Provides a cost-effective solution for remote control applications
- CMOS technology ensures low power consumption and reliable operation
- The address and data bits can be customized for security and unique functionality
- Simplified design with integrated oscillator
Additional Details
The PT2213 remote control encoder is a versatile device suitable for a variety of remote control applications. Its CMOS technology ensures low power consumption, extending battery life. The device typically operates at 5V and is simple to use, making it suitable for a wide range of designs. The specific number of data bits available may vary depending on the particular variant of the PT2213. The output signal is typically amplitude-shift keying (ASK) or frequency-shift keying (FSK) modulated for wireless transmission.