EN
  • EN
  • DE

90023-AS

Part No 90023-AS
Manufacturer Preci-Dip
Catalog Contacts, Spring Loaded and Pressure
Description CONTACT SPRING LOADED SMD GOLD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1206766-90023-AS
Manufacturer Preci-Dip
Category Connectors, Interconnects -Contacts -Contacts, Spring Loaded (Pogo Pins), and Pressure
Package Bulk
Product Status Active
Contact Type Sleeve & Plunger (Pogo Pins)
Mounting Type Surface Mount
Maximum Working Height 0.177" (4.50mm)
Minimum Working Height 0.122" (3.10mm)
Pad Layout Dimension Circular - 0.072" (1.83mm)
Plunger Size 0.042" (1.07mm) Dia
Ultra Librarian 3D Model Ultra Librarian 90023-AS CAD Model

Description

PRODUCT DESCRIPTION:
Preci-Dip Spring Loaded contact SMT termination for reflow soldering. Every Preci-Dip spring contact is Swiss precision machined and assembled for highest quality, performance and long product life.

You May Also Be Interested in

Preci-Dip
CONTACT SPRING LOADED SMD GOLD
Need more? Email Us
JST Sales America Inc.
CONN SPRING MOD 2POS SMD / 2 Position Spring Compression Contact, Non-Gendered Connector Surface Mount
Need more? Email Us
Mill-Max Manufacturing Corp.
CONTACT SPRING LOADED T/H GOLD / Contact Spring Through Hole
Lowest to $0.6964
Bourns Inc.
CONN SPRING MOD FEMALE 5POS SMD
Lowest to $1.7703
Mill-Max Manufacturing Corp.
CONTACT SPRING LOADED T/H GOLD / Contact Spring Through Hole
Lowest to $0.6722
Preci-Dip
CONTACT SPRING LOADED SMD GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONTACT SPRING LOADED SMD GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONTACT SPRING LOADED SMD GOLD / Contact Spring Surface Mount
Lowest to $0.9496
Preci-Dip
CONTACT SPRING LOADED SMD GOLD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess