EN
  • EN
  • DE

PQG3MST002

Part No PQG3MST002
Manufacturer Switchcraft Inc.
Catalog Circular Connectors
Description CONN RCPT MALE XLR 3P SOLDER / 3 Position Circular Connector Receptacle, Male Pins Solder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors
Mfr Switchcraft Inc.
Series Q-G® PQG
Package Bulk
Connector Type Receptacle, Male Pins
Number of Positions 3
Shell Size - Insert XLR
Mounting Type Panel Mount, Through Hole
Mounting Feature Flange
Termination Solder
Fastening Type Latch Lock
Orientation Keyed
Primary Material Plastic
Shell Material Thermoplastic, Glass Filled
Contact Finish - Mating Electro-Tin
Color Black
Material Flammability Rating UL94 V-0
Features Board Guide, Board Lock, Ground
Temperature Range - Operating -34°C ~ 85°C
Contact Material Copper Alloy
Insert Material Thermoplastic, Glass Filled
Applications Audio
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4020
Standard Package 25
Win Source Part Number 959472-PQG3MST002
Ultra Librarian 3D Model Ultra Librarian PQG3MST002 CAD Model

Description

The Switchcraft Inc. PQG3MST002 Circular Connector is designed for use in audio applications. It is a receptacle connector with male pins and has a total of 3 positions. The connector is keyed and has a latch lock for easy and secure connection. The connector shell is made of thermoplastic, glass-filled material, and has a flange mounting feature. The contact material is made of copper alloy and has an electro-tin finish for mating. The connector can operate in a temperature range of -34°C to 85°C. The connector is UL94 V-0 flammability rated and is compliant with REACH regulations. It is available in bulk packaging with a standard package of 25.

    You May Also Be Interested in

    Molex, LLC
    Brad M23 Signal Connector, Straight Male, Crimp Contacts, 16 Poles, Cable Diameter 7.00-12.00mm
    Need more? Email Us
    TE Connectivity
    Circular Housing MIL-DTL-38999 Receptacle 18 Position Socket Contact Flange Mount
    Need more? Email Us
    Amphenol Industrial Operations
    Star-Line Series Circular Connector Plug 5 Position Pin Contact Cable Mount
    Need more? Email Us
    TE Connectivity
    Circular Housing Plug 28 Position Socket Contact Cable Mount
    Need more? Email Us
    Hirose Electric Co Ltd
    CONN COVER 25 BLACK / Connector Cap (Cover) 25 Black
    Need more? Email Us
    ITT Cannon, LLC
    CONN LINE DRAIN 1P SILVER CRIMP / 1 Position Circular Connector Line Drain, Female Sockets Crimp
    Lowest to $320.6876
    TE Connectivity
    CONN RCPT HSNG MALE 3POS PNL MNT / 3 Position Circular Connector Receptacle Housing Panel Mount
    Lowest to $4.6922
    Amphenol Industrial Operations
    Connector Reverse Bayonet Coupling Socket 6 Position Receptacle Crimp Straight Jam Nut 6 Terminal 1 Port
    Need more? Email Us
    Amphenol Aerospace Operations
    CONN RCPT MALE 61POS GOLD CRIMP / 61 (Power) Position Circular Connector Receptacle, Male Pins Crimp
    Need more? Email Us

    Top Sellers

    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.6527
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.8016
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $5.9399
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.2767
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.1579
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.0677
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $17.3800
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $18.8657
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $4.7519
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $9.9790
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $2.3760
    Realtek
    INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
    Lowest to $2.4354
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess