EN
  • EN
  • DE

802-10-004-30-507101

Part No 802-10-004-30-507101
Manufacturer Preci-Dip
Catalog Rectangular Connector - Spring Loaded
Description CONN SPRING TARGET 4POS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Mating Target
Number of Contacts 4
Pitch 0.100" (2.54mm)
Number of Rows 2
Row Spacing 0.100" (2.54mm)
Mounting Type Surface Mount
Material Brass
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1507464-802-10-004-30-507101
Ultra Librarian 3D Model Ultra Librarian 802-10-004-30-507101 CAD Model

Description

N

You May Also Be Interested in

AVX Corp/Kyocera Corp
CONN SPRING BATTERY 3POS SMD
Need more? Email Us
AVX Corp/Kyocera Corp
CONN SPRING BATTERY 6POS R/A SMD
Need more? Email Us
Samtec Inc.
CONN SPRING MOD 3POS SMD
Need more? Email Us
Bourns Inc.
CONN SPRING MOD FEMALE 6POS SMD
Need more? Email Us
AVX Corp/Kyocera Corp
CONN SPRING BATTERY 5POS R/A SMD
Need more? Email Us
Bourns Inc.
CONN SPRING MOD FEMALE 2POS SMD
Need more? Email Us
Rosenberger Hochfrequenztechnik GmbH & Co. KG
CONN SPRING MOD MALE 5POS SMD
Need more? Email Us
Bourns Inc.
CONN SPRING MOD MALE 4POS SMD
Need more? Email Us
Bourns Inc.
CONN SPRING MOD MALE 5POS SMD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess