EN
  • EN
  • DE

PT4121EE23F

Part No PT4121EE23F
Manufacturer Powtech
Catalog Custom Parts (N - R)
Description Driver Led, MSOP-8, Ti
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1108687-PT4121EE23F
Categories Custom Parts
Manufacturer Powtech
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PT4121EE23F CAD Model

Description

The Powtech PT4121EE23F is a step-down (buck) LED driver IC designed for driving high-brightness LEDs. It operates with a wide input voltage range and provides constant current output, ensuring consistent brightness and long lifespan for LEDs. This driver is commonly used in various LED lighting applications due to its efficiency and reliability.

Applications

  • LED lighting systems, including downlights, spotlights, and panel lights.
  • Automotive lighting applications, such as daytime running lights (DRL) and taillights.
  • LED street lighting.
  • Backlighting for LCD displays.
  • General purpose constant current LED driving.

Features

  • Wide input voltage range.
  • High efficiency step-down (buck) converter.
  • Constant current output for stable LED brightness.
  • Built-in over-temperature protection.
  • Short-circuit protection.
  • Adjustable output current.

Benefits

  • Energy efficiency in LED lighting systems.
  • Stable and consistent LED brightness.
  • Protection against over-temperature and short-circuit conditions, increasing reliability.
  • Flexibility in adjusting the output current to match different LED requirements.
  • Long lifespan of LEDs due to constant current driving.

Additional Details

The PT4121EE23F typically operates at a high switching frequency to minimize the size of external components. It requires external components such as inductors, capacitors, and resistors to form a complete LED driver circuit. The output current can be adjusted by selecting appropriate resistor values. The device is available in a small form factor package suitable for compact LED lighting designs. Detailed technical specifications, application notes, and design guidelines are available from Powtech.

You May Also Be Interested in

Hammond Manufacturing
FILTER FAN / Rack Fan, AC, Square, 230 CFM 7.95" L x 7.95" W x 3.43" H (202.0mm x 202.0mm x 87.0mm)
Need more? Email Us
Texas Instruments
3-A, 120-V half bridge gate driver with 5-V UVLO, interlock and enable 8-SOIC -40 to 125
Need more? Email Us
Amd
Need more? Email Us
Lumberg
RST-5-612-2M - Lumberg RST 5-612/2M, Micro (M12), Single Ended Cordset, Male, Straight, 5-pole, 22 AWG, yellow PVC...
Need more? Email Us
Conexant Systems
Lowest to $14.6893
Pericom
10-Output Non-Inverting Clock
Need more? Email Us
Rohm Semiconductor
RFUH25TB3SNZ IS AN ULTRA LOW SWI / Diode Standard 350 V 20A Through Hole TO-220FN-2
Need more? Email Us
QuickLogic
FPGA pASIC 3 Family 32.616K Gates 672 Cells 416.67MHz 0.35um (CMOS) Technology 3.3V 144-Pin TQFP
Lowest to $194.1740
IBM
French Electronic Distributor since 1988
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1303 $50.1655
940+ $0.1069 $100.4860
1,450+ $0.1036 $150.2200
2,000+ $0.1002 $200.4000
2,580+ $0.0969 $250.0020
3,455+ $0.0869 $300.2395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 92,000 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess