EN
  • EN
  • DE
Part No 4099
Manufacturer Texas Instruments
Catalog Alarms, Buzzers, and Sirens
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 075775-4099
Popularity Low
Supply and Demand Status Balance
Package Bulk
Product Status Active
Sensor Type Humidity, Temperature
Output Type I2C
Accuracy ±2% RH
Voltage - Supply 5V
Mounting Type User Defined
Grade -
Package / Case Probe
Driver Circuitry Indicator, Internally Driven
Input Type DC
Voltage - Rated 12V
Mounting Type Bracket Mount
Termination Screw Terminals
Size / Dimension 2.488" L x 2.531" W (63.20mm x 64.30mm)
Ultra Librarian 3D Model Ultra Librarian 4099 CAD Model

Description

4099 - Versatile Instrument Microphone

The 4099 microphone is perfect for capturing the true tone of musical instruments, crafted to handle the dynamic range of various instruments with utmost precision.

  • Applications:
    • Live Instrument Performance
    • Recording Studios
    • Music Practice Sessions
    • Orchestras
  • Features and Benefits:
    • Tailored frequency response for instruments
    • Easy mounting system on instruments
    • Durable, lightweight design
    • High SPL handling capability
  • Additional Details:
    • Frequency Range: 20Hz to 20kHz
    • Compatibility: Works with a wide range of instruments
    • Shock mount included for stability

You May Also Be Interested in

CUI Inc.
BUZZER MAGNETIC 3V 5X5MM SMD
Need more? Email Us
CUI Inc.
BUZZER MAGNETIC 5V 0.34X0.34 SMD
Need more? Email Us
Mallory Sonalert Products Inc.
BUZZER PIEZO 12V 13.8MM TH
Need more? Email Us
PUI Audio, Inc.
BUZZER MAGNETIC 3.6V SMD
Lowest to $2.4634
Omron
BUZZER PIEZO 6V 24X18MM PNL MNT
Need more? Email Us
DB Unlimited.
BUZZER PIEZO 12V 52MM FLANGE / Buzzers Indicator, Internally Driven Piezo 12 V 280mA 4kHz 125dB @ 12V, 10cm Panel Mount, Flange Wire Leads
Need more? Email Us
Omron
BUZZER PIEZO 6V 26X20MM PNL MNT
Need more? Email Us
PUI Audio, Inc.
BUZZER MAGNETIC 3.6V 7.5X7.5 SMD
Lowest to $8.3571
Omron
BUZZER PIEZO 0.9X 0.7 PNL MNT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1098 $50.6352
58+ $1.7312 $100.4096
90+ $1.6771 $150.9390
124+ $1.6230 $201.2520
160+ $1.5689 $251.0240
214+ $1.4066 $301.0124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,430 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess