EN
  • EN
  • DE

PT4115

Part No PT4115
Manufacturer Powtech
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Powtech
Win Source Part Number 282983-PT4115
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PT4115 CAD Model

Description

The PT4115 is a constant current LED driver IC manufactured by Powtech. It's designed for driving high brightness LEDs with high efficiency and accuracy. This IC is commonly used in LED lighting applications, offering features such as PWM dimming control, over-temperature protection, and open-circuit protection.

Applications

  • LED Downlights: Used in LED downlights for commercial and residential lighting.
  • LED Street Lights: Employed in LED street lights for efficient and reliable outdoor lighting.
  • LED Flashlights: Utilized in high-power LED flashlights for constant current driving.
  • LED Backlighting: Found in LED backlighting applications for LCD displays.
  • General LED Lighting: Used in various general LED lighting applications requiring constant current control.

Features

  • Constant Current Output: Provides a stable and accurate current source for driving LEDs.
  • PWM Dimming Control: Allows for adjustable brightness control using pulse-width modulation (PWM).
  • Over-Temperature Protection: Protects the IC and LEDs from damage due to overheating.
  • Open-Circuit Protection: Protects the IC from damage when the LED string is open.
  • High Efficiency: Designed for high efficiency, minimizing power losses and heat generation.

Benefits

  • Consistent Brightness: Constant current output ensures consistent brightness of LEDs.
  • Adjustable Brightness: PWM dimming allows for adjustable brightness control, saving energy and extending LED lifespan.
  • Enhanced Reliability: Over-temperature and open-circuit protection features enhance the reliability of the LED lighting system.
  • Improved Efficiency: High efficiency minimizes power losses, reducing energy consumption and heat generation.
  • Simplified Design: Integrated features simplify the design of LED driver circuits.

Additional Details

The PT4115 typically operates with a wide input voltage range, making it suitable for various power supply configurations. The output current can be adjusted using external resistors, allowing for customization to different LED requirements. The switching frequency is an important parameter that affects the efficiency and EMI performance of the LED driver circuit. Detailed specifications, including input voltage range, output current range, switching frequency, and protection features, can be found in the Powtech datasheet for this part number.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NVIDIA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NVIDIA
Lowest to $35.9055

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
720+ $0.0699 $50.3280
1,750+ $0.0573 $100.2750
2,705+ $0.0555 $150.1275
3,720+ $0.0538 $200.1360
4,810+ $0.0520 $250.1200
6,440+ $0.0466 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 185,050 pieces
MOQ: 720 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess