The AT25017 from Microchip Technology is a robust and high-performance Serial Electrically-Erasable Programmable Read-Only Memory (EEPROM) device designed to meet the demanding storage requirements of modern electronic systems. This memory module is part of the extensive EEPROM product line that Microchip offers, known for their reliability and ease of use.
The AT25017 provides a storage capacity of 16-Kbits, organized as 2,048 x 8 bits, which is ideal for applications requiring small data storage components with a stable and long-term data retention. It operates with a standard Serial Peripheral Interface (SPI), which allows for easy integration into most microcontroller-based systems. The SPI interface also enables fast data transfer rates, making it suitable for applications that require quick access to non-volatile memory.
Key Features:
- High-Speed SPI Interface: Supports SPI modes 0 and 3 for flexible integration with a host controller.
- Low-Voltage Operation: Designed to work with a power supply range of 1.7V to 5.5V, the AT25017 is suitable for battery-operated and portable applications.
- Write Protection: Includes hardware and software data protection features, such as write-protect pins and write-disable instructions, to prevent accidental data corruption.
- High Reliability: Offers a data retention period of over 100 years and endurance of 1 million write cycles, ensuring data integrity over the product's lifespan.
- Wide Temperature Range: Operates across industrial temperature ranges, making it reliable in various environmental conditions.
Whether used in industrial control systems, medical devices, automotive electronics, or consumer products, the Microchip AT25017 EEPROM offers a compact, reliable, and energy-efficient solution for your non-volatile memory needs. Its small form factor, combined with high endurance and data retention capabilities, makes it an excellent choice for a wide array of applications where long-term data storage is crucial.
For detailed specifications, application notes, and support resources, please visit the Microchip Technology official website or contact your local Microchip sales representative.