EN
  • EN
  • DE

PS21962-AT

Part No PS21962-AT
Manufacturer Powerex Inc.
Catalog Power Drivers - Modules
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Power Drivers - Modules
Manufacturer Powerex Inc.
Win Source Part Number 351950-PS21962-AT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS21962-AT CAD Model

Description

The Powerex PS21962-AT is an Intelligent Power Module (IPM) designed for efficient motor control applications. This IPM integrates power semiconductor devices, gate drive circuits, and protection features into a single, compact package. Its primary function is to provide reliable and efficient control of AC motors in various applications.

Applications

  • Air Conditioners: Used for controlling the compressor motor in air conditioning systems, enabling variable-speed operation for improved energy efficiency.
  • Refrigerators: Employed in variable-speed refrigerator compressors to optimize cooling performance and reduce power consumption.
  • Washing Machines: Implemented in inverter-controlled washing machines to provide precise control over motor speed and torque.
  • Industrial Motor Drives: Suitable for general-purpose inverter drives used in industrial equipment, such as pumps, fans, and conveyors.
  • Fan Motors: Used in high-efficiency fan motor control systems for both residential and commercial applications.

Features

  • Integrated Gate Drivers: Includes built-in gate drivers for the IGBTs, simplifying the control circuit design and reducing the number of external components required.
  • Short-Circuit Protection: Provides robust protection against short-circuit events, enhancing system reliability and preventing damage to the module and the motor.
  • Over-Temperature Protection: Incorporates over-temperature protection to prevent thermal damage and extend the lifespan of the module.
  • Under-Voltage Lockout (UVLO): Features UVLO functionality to ensure reliable switching of the IGBTs under varying voltage conditions.
  • Compact Package: Designed with a compact package for easy integration into various applications.
  • Low Power Loss: Optimized for low power dissipation, contributing to improved energy efficiency and reduced operating costs.

Benefits

  • Simplified System Design: Integration of gate drivers and protection features reduces the complexity of the overall system design.
  • Increased System Reliability: Built-in protection mechanisms enhance the robustness and reliability of the motor drive system.
  • Improved Energy Efficiency: Low power loss design results in lower energy consumption and reduced operating costs.
  • Reduced PCB Area: Compact package minimizes the required printed circuit board (PCB) area, allowing for smaller product designs.
  • Faster Development Time: Integrated functionality allows for faster prototyping and development cycles.

Additional Details

The PS21962-AT typically comprises six IGBTs in a three-phase bridge configuration, along with freewheeling diodes. The module's voltage and current ratings are crucial parameters to consider when designing an application. Proper thermal management, including the use of an appropriate heatsink, is essential to maintain the module's operating temperature within specified limits. Always refer to the manufacturer's datasheet for comprehensive electrical specifications, thermal characteristics, and detailed application guidelines.

You May Also Be Interested in

Fairchild/ON Semiconductor
Smart Power Module 23-Pin SPM23-BD T/R / MODULE SPM 500V 1.2A SPM23
Lowest to $7.6854
Fairchild/ON Semiconductor
FET 3PH 500V 2A MODULE
Lowest to $8.8525
ON Semiconductor
Smart Power Module (SPM) | IC SMART POWER MOD 2A SPM23-AA
Lowest to $12.5676
Fairchild/ON Semiconductor
MODULE SPM 600V 15A SPMCC
Lowest to $22.7916
Fairchild/ON Semiconductor
MODULE SPM 600V 10A 3PH SPM27-JA
Lowest to $10.0855
Fairchild/ON Semiconductor
Smart Power Module / MODULE SPM 600V 15A SPMAA
Lowest to $15.1344
Fairchild/ON Semiconductor
MOD SPM 500V 1.1A SPM23-ED
Lowest to $10.3229
Fairchild/ON Semiconductor
MODULE SPM 600V 30A SPMEC
Lowest to $27.6493
Fairchild/ON Semiconductor
SMART POWER MODULE 15A SPM32AA
Lowest to $22.5779

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess