EN
  • EN
  • DE

C152A

Part No C152A
Manufacturer Powerex Inc.
Catalog SCRs - Single
Description SCR 100V 70A TO83
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr Powerex Inc.
Series -
Package Bulk
Product Status Active
Current - Non Rep. Surge 50, 60Hz (Itsm) -
SCR Type Standard Recovery
Mounting Type -
Package / Case -
Supplier Device Package -
Base Product Number C152
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1378096-C152A
Ultra Librarian 3D Model Ultra Librarian C152A CAD Model

Description

The C152A is a standard recovery silicon-controlled rectifier (SCR) from Powerex Inc. It is a discrete semiconductor product widely used in various applications.

  • Feature: Has a high surge current rating
  • Design: Designed for reliable performance
  • Status: An active product in the market
  • Packaging: Available in bulk packaging
  • Suitability: Suitable for different mounting types
  • Operation: Operates in a wide temperature range
  • Compliance: Compliant with the HTSUS and ECCN regulations
  • Component: A versatile component used in power electronic circuits and systems

You May Also Be Interested in

Littelfuse Inc.
SCR 800V 12A TO220AB
Lowest to $1.0792
Vishay
SCR 800V 16A D2PAK
Lowest to $17.6807
Littelfuse Inc.
SCR 400V 4A TO225AA
Lowest to $0.3726
ON Semiconductor
SCR 60V 800MA TO92-3
Lowest to $1.8110
Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $12.1397
ON Semiconductor
THYRISTOR SCR 25A 800V TO220AB
Lowest to $1.2613
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $12.1397
Littelfuse Inc.
SCR 200V 4A TO225AA
Lowest to $0.3262
Littelfuse Inc.
SCR 400V 12A TO220AB
Lowest to $1.0006

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess