Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Power Integrations
Packaging Tube
Status Obsolete
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Duty Cycle 78%
Switching Frequency 66kHz ~ 132kHz
Power (W) 15W
Fault Protection Current Limiting, Over Temperature, Over Voltage
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 8-SMD (7 Leads), Gull Wing
Supplier Device Package SMD-8B
Mounting Style SMT
Manufacturer Pack Quantity 50
MSL Level 4 (72 Hours)
Win Source Part Number 1271600-TOP232G
Manufacturer Homepage www.powerint.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TOP232G CAD Model

Description

The Power Integrations TOP232G is an isolated flyback integrated circuit with a voltage breakdown of 700V and a duty cycle of 78 percent.

  • Maximum Power: 15W
  • Features: frequency control
  • Fault Protection: current limiting, over temperature, and over voltage
  • Package: SMD-8B
  • Mounting: SMT technology
  • Category: Integrated Circuits
  • Market Status: obsolete
  • Supply and Demand Status: limited
  • Manufacturer Pack Quantity: 50
  • MSL Level: 4 (72 Hours)
  • Switching Frequency: between 66kHz and 132kHz
  • Operating Temperature Range: between -40°C and 150°C

You May Also Be Interested in

Power Integrations
IC OFFLINE SW MULT TOP 24INSOP
Lowest to $1.8561
ECAD model for INN3674C-H601-TL
Infineon Technologies
10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $3.2598
ECAD model for ICE5QR0680AZ
Power Integrations
IC OFFLINE SWITCH 25W 16ESOP
Need more? Email Us
ECAD model for INN2025K
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
Need more? Email Us
ECAD model for VIPER012HSTR
Power Integrations
IC OFF-LINE SWITCH PWM 12SOP / Energy-Efficient, Off-Line Switcher With Line Compensated Overload Power
Lowest to $0.8476
ECAD model for TNY288KG
Power Integrations
IC OFFLINE SWITCH MULT TOP 7ESIP
Need more? Email Us
ECAD model for LYT4224E
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Need more? Email Us
ECAD model for NCP1217AP133G
ON Semiconductor
IC CURR MODE CTLR 7SOIC / Fixed Frequency Current Mode Controller for Flyback Converters
Lowest to $0.6798
ECAD model for NCP1240GD065R2G
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 12DSO
Need more? Email Us
ECAD model for ICE2QR2280G1XUMA1

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2587
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2896 $50.3712
54+ $1.8787 $101.4498
83+ $1.8200 $151.0600
114+ $1.7613 $200.7882
147+ $1.7025 $250.2675
197+ $1.5264 $300.7008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,683 pieces
MOQ: 22 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention