EN
  • EN
  • DE

TNY285KG

Part No TNY285KG
Manufacturer Power Integrations
Catalog PMIC - AC DC Converters, Offline Switchers
Description Energy-Efficient, Off-Line Switcher With Line Compensated Overload Power
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Power Integrations
Series TinySwitch-4
Packaging Tube
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 725V
Topology Flyback
Duty Cycle 67%
Frequency - Switching 124kHz ~ 140kHz
Power (Watts) 11W
Fault Protection Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit
Control Features EN
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 12-BESOP (0.350", 8.89mm Width) 11 Leads, Exposed Pad
Manufacturer Package 12-ESOP
Mounting SMD
Win Source Part Number 1271571-TNY285KG
Manufacturer Homepage www.powerint.com
Popularity Medium
Supply and Demand Status Limited
Family Name TNY285
Introduction Date September 25, 2012
ECCN EAR99
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian TNY285KG CAD Model

Description

The TNY285KG is a member of the TinySwitch-4 family from Power Integrations, designed for efficient and compact power supplies. It integrates a 725 V power MOSFET, oscillator, high voltage switched current source, current limit, and thermal shutdown circuitry onto a monolithic IC. This device offers improved efficiency and reliability compared to previous generations, making it suitable for a wide range of offline power conversion applications.

Applications:

  • Adapters and Chargers: For mobile phones, tablets, and other portable devices.
  • Appliance Power Supplies: Used in white goods like refrigerators, washing machines, and air conditioners.
  • Metering Power Supplies: Providing accurate and reliable power for energy meters.
  • LED Lighting Power Supplies: Driving LEDs in various lighting applications.
  • Standby and Auxiliary Power Supplies: Supplying power to microcontrollers and other low-power circuits.

Features:

  • 725 V Power MOSFET: High breakdown voltage for robust operation.
  • Integrated Oscillator: Simplifies design and reduces external component count.
  • High Voltage Switched Current Source: Enables efficient power transfer.
  • Auto-Restart Protection: Protects the power supply from damage due to fault conditions.
  • Hysteretic Thermal Shutdown: Protects the IC from overheating.
  • Frequency Jittering: Reduces EMI emissions.
  • EcoSmart™ Energy Efficient: Meets global energy efficiency standards.
  • Accurate Current Limit: Improves overload protection.

Benefits:

  • High Energy Efficiency: Reduces energy consumption and heat dissipation.
  • Simplified Design: Integrated features minimize external component count.
  • Enhanced Reliability: Built-in protection features ensure robust operation.
  • Compact Size: Enables smaller and more compact power supply designs.
  • Reduced EMI: Frequency jittering minimizes electromagnetic interference.

Additional Details:

The TNY285KG operates in a flyback topology and is suitable for both isolated and non-isolated power supply designs. It supports a wide range of input voltages, typically from 85 VAC to 265 VAC. The device is available in a variety of packages, including DIP-8 and SMD-8. The EcoSmart technology enables the power supply to meet stringent energy efficiency standards, such as Energy Star and ErP. The accurate current limit feature provides improved overload protection, preventing damage to the power supply and connected devices. The internal oscillator operates at a frequency of around 132 kHz. This device is commonly used in applications requiring a low-cost, efficient, and reliable power supply solution.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH
Need more? Email Us
Infineon Technologies
IC OFFLINE SW HALF-BRDG 16DSO / Converter Offline Half-Bridge Topology 100kHz ~ 600kHz PG-DSO-16
Lowest to $6.7503
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD / Converter Offline Flyback Topology 132kHz SMD-8C
Lowest to $2.3459
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7SOIC / Converter Offline Flyback Topology 65kHz 7-SOIC
Lowest to $0.8033
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $3.0036
ON Semiconductor
IC OFFLINE SW FLYBACK D2PAK-6 / Converter Offline Flyback Topology 66kHz D²PAK-6
Need more? Email Us
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.4811
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 7SO / Converter Offline Flyback Topology 60kHz 7-SO
Need more? Email Us
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
Lowest to $0.5856

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0668 $58.6740
135+ $0.8754 $118.1790
205+ $0.8480 $173.8400
285+ $0.8207 $233.8995
365+ $0.7933 $289.5545
490+ $0.7112 $348.4880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess