Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Power Integrations
Packaging Tube
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Duty Cycle 65%
Switching Frequency 132kHz
Power (W) 19W
Fault Protection Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit
Control Features EN
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 8-SMD (7 Leads), Gull Wing
Supplier Device Package SMD-8C
Mounting Style SMT
Manufacturer Pack Quantity 50
MSL Level 4 (72 Hours)
Win Source Part Number 1271565-TNY276GN
Manufacturer Homepage www.powerint.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TNY276
Introduction Date January 09, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TNY276GN CAD Model

Description

The Power Integrations TNY276GN is a flyback topology integrated circuit with an output isolation and internal switch(s).

  • Manufacturer: Power Integrations
  • Product: TNY276GN
  • Topology: Flyback
  • Output Isolation: Yes
  • Internal Switch(s): Yes
  • Voltage Breakdown: 700V
  • Duty Cycle: 65%
  • Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit
  • Control Features: EN
  • Operating Temperature: -40°C ~ 150°C
  • Packaging: SMD-8C
  • Supply and Demand: Balanced
  • Package Quantity: 50 pcs

You May Also Be Interested in

ON Semiconductor
Variable Off Time PWM Controller
Need more? Email Us
ECAD model for NCP1351CDR2G
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7LSOP
Lowest to $4.9920
ECAD model for FSL4110LRLX
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $26.5910
ECAD model for VIPER114HSTR
Power Integrations
Three-terminal Off-line PWM Switch | IC OFFLINE SWIT PWM OCP HV 8SMD
Lowest to $3.2909
ECAD model for TOP224GN
Microchip Technology
BiCMOS 1A Current-Mode PWM Controllers | IC REG CTRLR PWM CM 8-DIP
Need more? Email Us
ECAD model for MIC38HC44BN
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 10SOIC / Converter Offline Flyback Topology 18.5kHz ~ 130kHz 10-SOIC
Lowest to $1.4204
ECAD model for FAN604GMX
Texas Instruments
LOW POWER CURRENT MODE PUSH-PULL PWM
Lowest to $2.3529
ECAD model for UCC2808APW-1
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $1.0126
ECAD model for NCP1343BADBDEAD1R2G
Monolithic Power Systems Inc.
IC OFFLINE SWITCH FLYBACK 8DIP / Converter Offline Flyback Topology Up to 150kHz 8-PDIP-7B
Need more? Email Us
ECAD model for HF01B01DP-LF

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6797 $57.7745
180+ $0.6359 $114.4620
275+ $0.6140 $168.8500
395+ $0.5702 $225.2290
515+ $0.5482 $282.3230
640+ $0.5263 $336.8320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 37,603 pieces
MOQ: 85 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention