Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Power Integrations
Series CAPZero
Main Purpose Power Management, Capacitor Discharger
Embedded No
Utilized IC / Part CAP014DG, CAP002DG, CAP012DG
Primary Attributes Low No-Load Input Power (
Secondary Attributes Surge Testing to EN6100-4-5 Class 4
Supplied Contents Board(s)
Win Source Part Number 771149-RDK-252
Popularity Medium
Supply and Demand Status Balance
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian RDK-252 CAD Model

Description

The 771149-RDK-252 is a CAPZero board that is designed for power management and capacitor discharging.

  • Includes: CAP014DG, CAP002DG, CAP012DG
  • Features: Low No-Load Input Power, Surge Testing to EN6100-4-5 Class 4
  • Category: Development Boards, Kits, and Programmers
  • ECCN: EAR99
  • Popularity: Medium

You May Also Be Interested in

STMicroelectronics
BOARD EVAL FOR VND5E050K / VND5E050K Current Limit Switch Evaluation Board Automotive
Lowest to $24.8854
ECAD model for EV-VND5E050K
Texas Instruments
XIO2200AEVM / XIO2200A Interface Controller Development Kit
Need more? Email Us
ECAD model for XIO2200AEVM
Texas Instruments
EVAL MODULE FOR UCC28051 / UCC28051 Power Factor Correction 375VDC to 425VDC Output Evaluation Board
Need more? Email Us
ECAD model for UCC28051EVM
Texas Instruments
EVALBOARD NOISE CANCELLING / AIC3254/AIC3256/TPA6130A2 Audio Amplifier/Audio CODEC Development Board
Need more? Email Us
ECAD model for DANCEVM-A
Texas Instruments
EVAL MODULE FOR TPS2065CDBV-636 / TPS2065DBV USB Power Switch Evaluation Board
Lowest to $62.5433
ECAD model for TPS2065CDBVEVM-636
Texas Instruments
EVAL MODULE FOR UCC28061 / UCC28061 Power Factor Correction 390VDC Output Evaluation Board
Need more? Email Us
ECAD model for UCC28061EVM
Intersil
EVAL BOARD FOR TW6805A-LA2-GR
Need more? Email Us
ECAD model for TW6805A-LA2-GR-EVAL
Intersil
EVAL BOARD FOR TW8816-LB3-GR
Need more? Email Us
ECAD model for TW8816-LB3-GR-EVAL
Texas Instruments
EVAL MOD FOR TPS65800 / TPS65800 Battery Management Evaluation Board
Need more? Email Us
ECAD model for TPS65800EVM

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention