Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Comchip Technology
Packaging Tube/Rail
Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 800V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 1A
Current - Reverse Leakage @ Vr 10μA @ 800V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DBS
Win Source Part Number 013802-DB106S
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian DB106S CAD Model

Description

DB106S Bridge Rectifier

The DB106S is a versatile and reliable bridge rectifier designed for efficient AC to DC conversion. Its compact design and reliable performance make it ideal for a wide range of applications.

  • Applications:
  • Power supply circuits
  • DC motor controllers
  • Battery chargers
  • LED lighting systems
  • Consumer electronics
  • Features and Benefits:
  • Compact size for space-saving designs
  • High surge current capability for optimal performance
  • Wide temperature range ensuring reliable operation
  • High efficiency for energy-saving applications

The DB106S bridge rectifier offers high reliability and durability, making it a preferred choice for engineers in diverse electronic projects.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
SKBPC 1000V 35.0A Diodes Bridg / Bridge Rectifier
Lowest to $2.5315
ECAD model for SKBPC3510
Yangzhou yangjie electronic co., ltd
SKBPC 1600V 50.0A Diodes Bridg / Bridge Rectifier
Need more? Email Us
ECAD model for SKBPC5016
Vishay
BRIDGE RECT 3P 1.6KV 70A MT-K
Need more? Email Us
ECAD model for VS-70MT160KPBF
ShenZhen SlkorMicro Semicon Co. Ltd
80A 1.1V@3A 3A 1kV DBS
Lowest to $0.0768
ECAD model for DB307S
Diodes Incorporated
BRIDGE RECT 1PHASE 400V 1.5A WOG
Lowest to $0.3054
ECAD model for W04G
Diodes Incorporated
BRIDGE RECT 1PHASE 800V 3A 4MSBL / Bridge Rectifier Single Phase Standard 800 V Surface Mount 4-MSBL
Need more? Email Us
ECAD model for MSB30KH-13
ON Semiconductor
HIGH CURRENT SILICON BRIDGE RECTIFIER | BRIDGE RECT 1P 50V 12A GBPC-W
Need more? Email Us
ECAD model for GBPC12005W
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 20A TS-6P
Need more? Email Us
ECAD model for TS20P07GHC2G
Diodes Incorporated
LOW POWER BRIDGE MSB T&R 2.5K / Bridge Rectifier Single Phase Standard 1 kV Surface Mount MSBL
Lowest to $0.0549
ECAD model for MSB22ML

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
955+ $0.0526 $50.2330
2,325+ $0.0431 $100.2075
3,590+ $0.0418 $150.0620
4,955+ $0.0404 $200.1820
6,395+ $0.0391 $250.0445
8,550+ $0.0351 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 29,000 pieces
MOQ: 955 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention