Products specifications Report Issue?

Categories Uncategorized
Manufacturer Power Integrations
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828056-LNK625D1
Ultra Librarian 3D Model Ultra Librarian LNK625D1 CAD Model

Description

The LNK625D1 is an integrated offline switcher IC belonging to the LinkSwitch-TN2 family from Power Integrations. It's designed for low power, non-isolated power supplies, offering a simple, efficient, and cost-effective solution for replacing linear transformers and discrete solutions. The LNK625D1 incorporates a 725 V power MOSFET and a sophisticated control circuit to minimize component count and maximize energy efficiency.

Applications

  • Home Appliances: Suitable for powering control circuits in appliances like washing machines, refrigerators, and coffee makers.
  • Metering: Used in smart meters and other metering equipment for reliable power supply.
  • Building Automation: Provides power for sensors and control systems in building automation applications.
  • Industrial Controls: Powers low-power industrial control circuits.

Features

  • Integrated 725 V Power MOSFET: Increases robustness and simplifies design.
  • EcoSmartâ„¢ Energy Efficiency: Meets stringent global energy efficiency standards.
  • Frequency Jittering: Reduces EMI emissions significantly.
  • Hysteretic Thermal Shutdown: Enhances safety and reliability.
  • Auto-Restart Protection: Protects against fault conditions.
  • Accurate Current Limit: Ensures consistent performance and protection.

Benefits

  • Reduced System Cost: Minimizes external component count, lowering overall system cost.
  • High Energy Efficiency: Meets and exceeds global energy efficiency standards, reducing power consumption.
  • Improved Reliability: Integrated protection features enhance reliability and prevent damage.
  • Simplified Design: Easier to design with compared to discrete solutions, reducing time to market.
  • Compact Size: Small package size allows for compact power supply designs.

Additional Details

The LNK625D1 utilizes a simple ON/OFF control scheme which optimizes efficiency, especially at light loads. It has built-in protection features such as over-temperature protection and short-circuit protection, ensuring reliable operation in various conditions. The frequency jittering feature reduces EMI, making it easier to meet regulatory compliance requirements. The device is available in a compact SO-8 package. For optimal performance and safety, it is crucial to refer to the manufacturer's datasheet for detailed specifications, application notes, and layout recommendations.

You May Also Be Interested in

Altech corporation
TEST SOCKET MKU 1 BLK 2MM SOCKET
Need more? Email Us
ECAD model for 930320100
Bourns Inc.
KIT POT TRIMMER 1-50K OHM 30PCS
Need more? Email Us
ECAD model for H-857
Broadcom Limited
SPECTROMETER QWAVE VIS 0.4NM
Need more? Email Us
ECAD model for AFBR-S20W2VI
Excelitas Technologies
PL. MIRROR RAGV; D=12.5X18 OVAL;
Need more? Email Us
ECAD model for G340616000
Brady Corporation
B933 5110-P YEL 3" GOTH QA 10-PK
Need more? Email Us
ECAD model for 5110-P
American Hakko Products, Inc.
CTRL,100-240VAC,AT-6000/6500/680
Need more? Email Us
ECAD model for APM-301C
Omron
BLANK BATTERY COMPARTMENT
Need more? Email Us
ECAD model for V530-LG2BAT001
Brady Corporation
4086-D HYDROGEN/YEL/STY D
Need more? Email Us
ECAD model for 4086-D
SCS
TESTER, COMBO WRIST STRAP & FOOT
Need more? Email Us
ECAD model for 770031

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4270 $51.2400
290+ $0.3504 $101.6160
445+ $0.3394 $151.0330
610+ $0.3285 $200.3850
790+ $0.3175 $250.8250
1,055+ $0.2847 $300.3585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,960 pieces
MOQ: 120 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention