Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Power Integrations
Packaging Tube/Rail
Status Active
Type AC DC Offline Switcher
Internal Switch(s) Yes
Number of Outputs 1
Maximum Supply Voltage 50V
Channel Output Current 1A
Frequency 122kHz
Dimming Triac
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Through Hole
Case / Package eDIP-12
Win Source Part Number 1055988-LNK460VG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LNK460VG CAD Model

Description

The LNK460VG is an AC DC offline switcher designed by Power Integrations.

  • Packaging: tube/rail
  • Mounting: through hole
  • Frequency: 122kHz
  • Internal Switch: Yes
  • Outputs: one
  • Dimming Support: triac
  • Category: integrated circuits
  • Status: active
  • Temperature Range: -40°C to 150°C (TJ)
  • Case/Package: eDIP-12
  • Maximum Supply Voltage: 50V
  • Channel Output Current: 1A
  • Supply and Demand Status: limited

You May Also Be Interested in

ON Semiconductor
IC LED DRV RGLTR I2C 30MA 16UMLP / LED Driver IC 6 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C, PWM Dimming 30mA 16-UMLP (3x3)
Need more? Email Us
ECAD model for FAN5702UMP08X
Maxim Integrated
IC LED DRVR LINEAR 55MA 16TSSOP
Need more? Email Us
ECAD model for MAX6978AUE+
STMicroelectronics
Low voltage power supply down to 3 V | IC LED DRIVER LIN 100MA 24QSOP
Lowest to $1.2571
ECAD model for STP16CPC05PTR
Texas Instruments
16-Channel, 16-Bit, ES-PWM, Full Self-Diagnosis LED Driver
Lowest to $1.5094
ECAD model for TLC5948APWPR
Microchip Technology
IC LED DRIVER LINEAR PWM 16SOIC / LED Driver IC 1 Output Linear Flyback Analog, PWM Dimming 16-SOIC
Need more? Email Us
ECAD model for HV96001-E/D7X
Allegro MicroSystems, LLC
16-Channel Constant-Current LED Driver
Need more? Email Us
ECAD model for A6282ELPTR-T
Nexperia USA Inc.
IC LED DRVR LINEAR 20MA TO236AB
Lowest to $0.1826
ECAD model for NCR402TR
Texas Instruments
16-Channel, 16-Bit, PWM LED Driver with 6-Bit Global Brightness Control
Lowest to $2.1026
ECAD model for TLC59482DBQR
Diodes Incorporated
IC LED DRVR LIN PWM 100MA SOT26 / LED Driver IC 1 Output Linear Constant Current PWM Dimming 100mA SOT-26
Lowest to $5.9091
ECAD model for BCR430UW6-7

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $20.6924 $82.7696
8+ $16.9785 $135.8280
12+ $16.4481 $197.3772
17+ $15.9178 $270.6026
22+ $15.3873 $338.5206
29+ $13.7949 $400.0521
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,100 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention