EN
  • EN
  • DE

LNK3204G-TL

Part No LNK3204G-TL
Manufacturer Power Integrations
Catalog OEM Souring
Description AC/DC converte 120 mA (MDCM) 170mA (CCM) 700V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467648-LNK3204G-TL
Manufacturer Power Integrations
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Output Isolation Non-Isolated
Internal Switch(s) Yes
Voltage - Breakdown 725V
Topology Buck, Buck-Boost, Flyback
Duty Cycle 69%
Frequency - Switching 66kHz
Fault Protection Current Limiting, Over Temperature, Over Voltage, Short Circuit
Operating Temperature -40°C ~ 125°C (TJ)
Grade -
Package / Case 8-SMD (7 Leads), Gull Wing
Supplier Device Package SMD-8C
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian LNK3204G-TL CAD Model

Description

The LNK3204G-TL by Power Integrations stands out in the realm of Power Integrations, designed specifically for AC/DC conversion applications. This component impresses with its capability to operate in both Multi-Mode Control (MDCM) with a current capacity of 120 mA and Continuous Conduction Mode (CCM) with a capacity of 170 mA, underpinned by a robust 700V design. Such flexibility in operation modes allows for efficient energy conversion across a broad range of load conditions, marking it as an exceptional choice for diverse power supply applications. Its integration into designs promises compactness, enhanced energy efficiency, and reliability, tailored to meet the demands of modern electronics. The LNK3204G-TL is ideal for use in applications requiring a small form factor and minimal standby power consumption, such as home appliances, office machinery, and smart home devices. The ability to deliver consistent performance over a wide spectrum of conditions ensures that this component is well-suited for designers looking to maximize power efficiency and reliability in their AC/DC conversion solutions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Diodes
Need more? Email Us
Toshiba Semiconductor and Storage
Diodes
Need more? Email Us
Texas Instruments
LIN Transceivers
Lowest to $6.5707
Toshiba Semiconductor and Storage
Diodes
Need more? Email Us
Texas Instruments
Switching Voltage Regulators
Need more? Email Us
Texas Instruments
CAN interface integrated circuit
Lowest to $2.2958
Texas Instruments
Analog Front End - AFE
Need more? Email Us
Texas Instruments
1.2-V precision micropower shunt voltage reference with 0.5% accuracy
Need more? Email Us
Torex Semiconductor Ltd
LDO Voltage Regulator
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess