EN
  • EN
  • DE

LCS701LG

Part No LCS701LG
Manufacturer Power Integrations
Catalog PMIC - Full, Half - Bridge Drivers
Description INTEGRATED LLC CONTROLLER / Controller 13-Pin ESIP-K
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Power Integrations
Series HiperLCS
Packaging Tube
Output Configuration Half Bridge
Applications General
Interface On/Off
Load Type Inductive
Technology Power MOSFET
Rds On (Typ) 1 Ohm
Current - Peak Output 7.7A
Operating Supply Voltage 11.4 V ~ 15 V
Voltage - Load 11.4 V ~ 15 V
Operating Temperature Range -40°C ~ 150°C (TJ)
Features Auto Restart, Slew Rate Controlled
Fault Protection Current Limiting, Over Temperature, Over Voltage, Short Circuit, UVLO
Mounting Style Through Hole
Package 16-SIP, 13 Leads, Exposed Pad, Formed Leads
Manufacturer Package eSIP-16K
Win Source Part Number 778421-LCS701LG
Popularity Medium
Supply and Demand Status Balance
Family Name LCS701LG
Introduction Date August 25, 2011
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian LCS701LG CAD Model

Description

The LCS701LG is a high-voltage half-bridge driver IC from Power Integrations, designed for use in resonant LLC converters. This integrated circuit simplifies the design and implementation of efficient power supplies, offering features such as integrated high-side and low-side gate drivers, precise dead-time control, and comprehensive protection features.

Applications

  • LLC resonant converters
  • High-efficiency power supplies
  • LED lighting drivers
  • Appliance power supplies
  • Adapter and charger applications

Features

  • Integrated high-side and low-side gate drivers
  • Precise dead-time control for optimized efficiency
  • Programmable switching frequency
  • Over-voltage protection (OVP)
  • Over-current protection (OCP)
  • Over-temperature protection (OTP)
  • Under-voltage lockout (UVLO)

Benefits

  • Simplified LLC converter design reduces component count and board space.
  • Improved efficiency through precise dead-time control.
  • Enhanced system reliability with comprehensive protection features.
  • Flexible switching frequency allows for design optimization.
  • Reduced development time with integrated functionality.

Additional Details

The LCS701LG provides a robust solution for driving high-voltage MOSFETs in half-bridge configurations. It operates over a wide input voltage range and offers adjustable dead-time settings to optimize efficiency and minimize switching losses. The device includes built-in protection features, such as over-voltage, over-current, and over-temperature protection, ensuring safe and reliable operation. Refer to the manufacturer's datasheet for detailed specifications, application notes, and PCB layout recommendations to achieve optimal performance and ensure the long-term reliability of the power supply design.

You May Also Be Interested in

Infineon Technologies
IC HALF BRIDGE DRVR 44A TO263-7
Lowest to $5.7302
Monolithic Power Systems Inc.
IC REG CTRLR 14V 55A 34PASTQFN / Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us
Asahi Kasei Microsystems
IC HALF BRIDGE DRIVER 1.6A 32QFN
Lowest to $1.8345
Monolithic Power Systems Inc.
IC HALF-BRIDGE PWM TQFN / Half Bridge Driver General Purpose Power MOSFET 18-FCTQFN-EP (5x5)
Need more? Email Us
Texas Instruments
IC HALF BRIDGE DRIVER 10A 24VQFN / Half Bridge (4) Driver DC Motors, Solenoids Power MOSFET 24-VQFN (4x4)
Lowest to $7.0966
NXP / Nexperia
IC SW SERIAL OCTAL 32SOIC / Driver 32-SOIC
Lowest to $32.6415
Texas Instruments
IC HALF BRIDGE DRIVER 40A 41VQFN / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 41-VQFN-CLIP (5x6)
Lowest to $6.7287
SANYO Semiconductor (U.S.A) Corporation
3-PHASE INVERTER MOTOR DRIVE IC / Half Bridge (3) Driver AC Motors IGBT
Need more? Email Us
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $6.4814

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess