EN
  • EN
  • DE

LCS700LG

Part No LCS700LG
Manufacturer Power Integrations
Catalog PMIC - Full, Half - Bridge Drivers
Description INTEGRATED LLC CONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Power Integrations
Packaging Tube/Rail
Status Active
Applications General Purpose
Load Type Inductive
Technology Power MOSFET
Rds On (Typ) 1.53 Ohm
Current - Peak Output 5.2A
Supply Voltage - Operating 11.4 V to 15 V
Voltage - Load 11.4 V to 15 V
Temperature Range - Operating -40°C to 150°C (TJ)
Features Auto Restart, Slew Rate Controlled
Fault Protection Current Limiting, Over Temperature, Over Voltage, Short Circuit, UVLO
Mounting Through Hole
Case / Package eSIP-16K
Win Source Part Number 1051973-LCS700LG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LCS700LG CAD Model

Description

The Power Integrations electronic component with the Win Source Part Number 1051973-LCS700LG is a power MOSFET technology-based product that has a slew rate controlled auto-restart feature.

  • Manufacturer: Power Integrations
  • Win Source Part Number: 1051973-LCS700LG
  • Technology: power MOSFET
  • Feature: slew rate controlled auto-restart
  • Application: general purposes
  • Mounting Type: through-hole
  • Fault Protection: over-temperature, over-voltage, short-circuit, current limiting, and UVLO
  • Voltage Load Range: 11.4 V to 15 V
  • Load Type: inductive
  • Peak Output Current: 5.2A
  • Typical Rds On: 1.53 Ohm
  • Category: Integrated Circuits
  • Popularity: medium
  • Temperature Range: -40°C to 150°C (TJ)
  • Case/Package: eSIP-16K

You May Also Be Interested in

Texas Instruments
2.5-A TO 3.5-A 120-V HALF-BRIDGE / Half Bridge Driver DC Motors, General Purpose Power MOSFET 8-SOIC
Lowest to $1.1581
Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150
Vishay
40A VRPOWER (DRMOS) INTEGRATED P / Half Bridge Driver Synchronous Buck Converters, Voltage Regulators Power MOSFET PowerPAK® MLP55-31L
Lowest to $0.9729
STMicroelectronics
IC HALF BRIDGE DRIVER 28SO
Lowest to $1.1071
Microchip Technology
IC HALF-BRIDGE DRVR SPI 18QFN / Half Bridge (3) Driver Bulbs, DC Motors, Resistors Power MOSFET 18-QFN (4x4)
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $3.5711
Infineon Technologies
IC POWERSTAGE DRIVER 30IQFN / Half Bridge Driver Synchronous Buck Converters Power MOSFET PG-IQFN-30-2
Lowest to $6.2566
Texas Instruments
IC HALF BRIDGE DRIVER 10A 24VQFN / Half Bridge (4) Driver DC Motors, Solenoids Power MOSFET 24-VQFN (4x4)
Lowest to $7.0966
NXP / Nexperia
IC SW SERIAL OCTAL 32SOIC / Driver 32-SOIC
Lowest to $32.6415

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7539 $58.5234
13+ $8.0032 $104.0416
20+ $7.7531 $155.0620
27+ $7.5030 $202.5810
35+ $7.2529 $253.8515
47+ $6.5026 $305.6222
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess