EN
  • EN
  • DE

PCIH49W25M400A1-378.0

Part No PCIH49W25M400A1-378.0
Manufacturer Positronic
Catalog Custom Parts (N - R)
Description PCIH49W25M400A1-378.0 - Each
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1211005-PCIH49W25M400A1-378.0
Categories Custom Parts
Manufacturer Positronic
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCIH49W25M400A1-378.0 CAD Model

Description

The PCIH49W25M400A1-378.0 is a high-density D-sub connector manufactured by Positronic. It is designed for robust and reliable connections in various applications, featuring a combination of power and signal contacts.

Applications:

  • Industrial Equipment: Used for connecting various components in industrial control systems.
  • Military and Aerospace: Employed in ruggedized connectors in military and aerospace applications.
  • Medical Equipment: Utilized in medical devices requiring reliable connections.
  • Telecommunications: Part of connection systems within telecommunications infrastructure.
  • Data Acquisition Systems: Used for connecting sensors and other data acquisition devices.

Features:

  • High-Density Configuration: Offers a large number of contacts in a compact size.
  • Mixed Power and Signal Contacts: Accommodates both power and signal transmission.
  • D-sub Connector: Industry-standard D-sub connector interface.
  • Rugged Construction: Designed for reliable performance in harsh environments.
  • Threaded Inserts: Provides secure mounting to the chassis.

Benefits:

  • Space Saving: High-density configuration minimizes board space requirements.
  • Versatile Connectivity: Accommodates both power and signal requirements in a single connector.
  • Reliable Performance: Rugged construction ensures reliable operation in demanding environments.
  • Easy Installation: Threaded inserts simplify mounting and installation.
  • Industry Standard: D-sub interface ensures compatibility with various systems.

The PCIH49W25M400A1-378.0 connector is typically available with various plating options (e.g., gold) to enhance conductivity and corrosion resistance. The specific contact arrangement (number of power and signal contacts), current rating, and voltage rating are detailed in the Positronic datasheet. The mating connector information is crucial for ensuring proper connection. The connector's mechanical dimensions are essential for proper mounting and integration into the system design.

Key technical details include number of contacts, current rating, voltage rating, contact plating material, and operating temperature range. Consult the Positronic datasheet for accurate specifications and dimensional drawings.

You May Also Be Interested in

Qorvo US Inc.
Lowest to $1.3063
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Intel
Contact for details
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Intel
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
QSI
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess