EN
  • EN
  • DE

CH7318A-BF

Part No CH7318A-BF
Manufacturer Chrontel,Inc
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Chrontel,Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820438-CH7318A-BF
Ultra Librarian 3D Model Ultra Librarian CH7318A-BF CAD Model

Description

The CH7318A-BF is a display encoder manufactured by Chrontel, Inc. This chip is primarily designed to convert digital video input signals into analog VGA output, typically used to connect modern digital devices to older analog monitors or projectors.

Applications

  • Embedded Systems: Providing VGA output for embedded systems and industrial PCs.
  • Laptop Docking Stations: Enabling VGA connectivity for docking stations.
  • Graphics Cards: Adding VGA support to graphics cards that may primarily feature digital outputs.
  • Digital Signage: Connecting digital signage players to VGA displays.
  • Legacy Monitor Support: Providing compatibility with older VGA monitors.

Features

  • Digital-to-Analog Conversion: Converts digital video signals (e.g., RGB) to analog VGA output.
  • High Resolution Support: Supports various VGA resolutions, including common display resolutions.
  • Low Power Consumption: Designed for efficient power usage.
  • Integrated DACs: Incorporates digital-to-analog converters (DACs) for VGA output.
  • Flexible Input: Accepts various digital input formats.

Benefits

  • Enables Legacy Display Connectivity: Allows connection to older VGA monitors and projectors.
  • Cost-Effective Solution: Provides a cost-efficient way to add VGA output.
  • Simplified Integration: Simplifies the design process for adding VGA support.
  • Broad Compatibility: Supports a range of digital input formats and VGA resolutions.
  • Reduced System Cost: Eliminates the need for external VGA conversion hardware.

Additional Details

The CH7318A-BF typically accepts digital RGB input. It converts this digital signal into the analog VGA signal, consisting of red, green, blue, horizontal sync, and vertical sync signals. The device's resolution support generally includes standard VGA resolutions such as 640x480, 800x600, 1024x768, and potentially higher resolutions depending on the specific chip revision. It requires external passive components, such as resistors and capacitors, to implement the VGA output circuitry and configure the output signal characteristics. It is designed for ease of integration and often comes in a small form-factor package. Proper thermal management is recommended to ensure reliable operation. The specific power consumption characteristics will vary depending on the operating conditions and resolution. It often provides programmability through I2C or other interfaces for configuring output parameters. The device is intended for use in a variety of display-related applications.

You May Also Be Interested in

Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,005 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess