EN
  • EN
  • DE

B-12-2

Part No B-12-2
Manufacturer Pomona Electronics
Catalog Test, Measurement Accessories
Description Test Lead 15A at 30VAC/60VDC 12.00 in. L Banana Plug End Beryllium Copper/PVC Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Cable Length 304.8 mm
Color Red
Connector Type Plug
Connector Type A Plug
Connector Type B Plug
Contact Material Copper
Contact Plating Nickel
Current Rating 15 A
Insulation Material PVC
Lead Free Lead Free
Lead Length 305 mm
Length 304.8 mm
Material Brass, Copper, Polypropylene
Max Current Rating 15 A
Max Voltage Rating (DC) 6.03 kV
Mount Cable
REACH SVHC No SVHC
RoHS Compliant
Voltage Rating 5 kV
Voltage Rating (AC) 30 V
Voltage Rating (DC) 60 V
Wire/Cable Diameter 3.6576 mm
Wire/Cable Gauge 18 AWG
Wire/Cable Type PVC
Win Source Part Number 1208061-B-12-2
Categories Test, Measurement Accessories
Manufacturer Pomona Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B-12-2 CAD Model

Description

It is a part of the Test, Measurement Accessories category and is lead-free and RoHS compliant.

  • Category: Test, Measurement Accessories
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Color: Red
  • Voltage Rating: 5 kV
  • Current Rating: 15 A
  • Length: 304.8 mm
  • Wire/Cable Gauge: 18 AWG
  • Diameter: 3.6576 mm
  • Cable Length: 304.8 mm
  • Mounting: Plug connector type
  • Voltage Rating (DC): 60 V
  • Maximum Voltage Rating (DC): 6.03 kV
  • Material: Brass, copper, and polypropylene
  • Contact Plating: Nickel
  • Insulation Material: PVC

You May Also Be Interested in

TDK-Lambda Americas Inc.
BLANKING PANEL FOR ZNL100 70MM
Need more? Email Us
Amprobe
CLAMP MULTIMETERS & ACCESSORIES
Need more? Email Us
TPI (Test Products Int)
SOFT CARRYING CASE
Lowest to $0.1490
TPI (Test Products Int)
REMOVABLE RIGHT ANGLE MIRROR
Lowest to $28.8681
TPI (Test Products Int)
IR PRINTER
Need more? Email Us
Panduit Corp
VERISAFE REPLACEMENT AVT SYSTEM
Need more? Email Us
TPI (Test Products Int)
RUBBER BOOT WITH TILT STAND
Lowest to $0.1617
BAPI
BAPI-GUARD2 STAT GRD 48
Need more? Email Us
Global Specialties
THERMO HANDHELD -148-2372F
Lowest to $81,818.1818

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess