EN
  • EN
  • DE

1488EH7

Part No 1488EH7
Manufacturer Hammond Manufacturing
Catalog Boxes
Description CONSOLE STEEL GRAY 8"L X 12"W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Status Active
Container Type Console
Height 7.160" (181.86mm)
Area (L x W) 96.0" (619cm)
Design Hinged Lid, Slanted Top
Material Metal, Steel
Color Gray
Thickness 14 Gauge
Features Slope, 30°, 60°
Ratings IP54, NEMA 12,13, UL-508
Weight 11 lbs (5kg)
Win Source Part Number 1021651-1488EH7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1488EH7 CAD Model

Description

The Hammond Manufacturing 1488EH7 is an enclosure box suitable for a wide range of applications.

  • Color: gray
  • Slope: 30° and 60°
  • Thickness: 14 gauge
  • Height: 7.160" (181.86mm)
  • Material: metal, steel
  • Design: hinged lid and slanted top
  • Shipping Info: shipped from Digi-Key
  • Weight: 11 lbs (5kg)
  • Win Source Part Number: 1021651
  • Ideal for: use in various electronic components, including power supplies, internal/external equipment, and other embedded systems

You May Also Be Interested in

Hammond Manufacturing
BOX FIBERGLASS GRY 11.77"LX9.9"W
Need more? Email Us
Rose Enclosures
BOX FIBERGLASS GRAY 4.8" X 4.72"
Need more? Email Us
Pomona Electronics
BOX ALUM BLUE 2.25"L X 1.38"W / Prisma Plus - G P System -front plate
Need more? Email Us
Hammond Manufacturing
BOX STEEL GRAY 20"L X 20"W
Need more? Email Us
Bud Industries
BOX ABS GRAY 3.63"L X 2.25"W
Lowest to $4.2122
Hammond Manufacturing
BOX STEEL GRAY 36"L X 42"W
Need more? Email Us
Hammond Manufacturing
BOX FIBERGLASS GRY 11.77"LX9.9"W
Need more? Email Us
Hammond Manufacturing
BOX ALUM BLACK 8.66"L X 6.5"W
Need more? Email Us
Hoffman Enclosures, Inc.
BOX PLASTIC GRAY 14.02"LX12.01"W
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess