EN
  • EN
  • DE
Part No 4309
Manufacturer Pololu Corporation
Catalog Evaluation Boards - Sensors
Description QTRX-HD-09RC REF ARRAY 9CHNL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr Pololu Corporation
Package Bulk
Product Status Active
Sensor Type Phototransistor
Sensing Range 10mm ~ 40mm
Interface Digital
Voltage - Supply 2.9V ~ 5.5V
Embedded Yes
Supplied Contents Board(s), Accessories
Utilized IC / Part QTRX-HD-09RC
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8543.90.0000
Win Source Part Number 546000-4309
Ultra Librarian 3D Model Ultra Librarian 4309 CAD Model

Description

The 546000-4309 is an evaluation board for sensors.

  • Designed For: digital interface
  • Sensing Range: 10mm to 40mm
  • Sensor: embedded with the QTRX-HD-09RC phototransistor sensor
  • Voltage Supply: 2.9V to 5.5V
  • Packaging: bulk
  • ECCN: EAR99
  • Status: an active product manufactured by Pololu Corporation

You May Also Be Interested in

Microchip Technology
EVAL BOARD MAXTOUCH ATMXT143E / ATmXT143E Touch Sensor Evaluation Kit
Need more? Email Us
Maxim Integrated
Light Sensor Breakout / IO-LINK OPTICAL PROXIMITY SENSOR
Need more? Email Us
Murata Electronics North America
BOARD PWB W/SCA3000-E05 / PWB assy, 3-Axis accelerometer
Need more? Email Us
STMicroelectronics
EVAL DAUGHTER STTS424E02 8-TDFN / Temperature Sensor Development Tools STTS424E02 TEMP SNSR Daughter Card
Lowest to $67.5987
Memsic Inc.
BOARD EVAL MMC34160 MAGN SENSOR
Need more? Email Us
NXP / Nexperia
BOARD DEMO STAR FOR MMA7260QT / MMA7260Q Accelerometer Sensor Reference Design Board
Need more? Email Us
NXP / Nexperia
KIT EVAL 3AXIS ANLG ACCELEROMETR / Micro Machined Accelerometer Board
Need more? Email Us
Aptina-ON Semiconductor
Lowest to $92.0651
Bosch Sensortec
SHUTTLE BOARD DEV KIT BNO055
Lowest to $12.9702

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess