EN
  • EN
  • DE
  • IT

DAC100ACQ5/883C

Part No DAC100ACQ5/883C
Manufacturer PMI
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1230406-DAC100ACQ5/883C
Categories Custom Parts
Manufacturer PMI
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC100ACQ5/883C CAD Model

Description

The DAC100ACQ5/883C, manufactured by PMI (Precision Monolithics Inc., now Analog Devices), is a high-reliability, monolithic 10-bit digital-to-analog converter (DAC). This DAC is designed for demanding applications requiring precision and stability over a wide temperature range. The /883C designation indicates compliance with military standards, ensuring high performance and reliability in harsh environments.

Applications

  • Military and aerospace systems
  • High-precision instrumentation
  • ATE (Automatic Test Equipment)
  • Industrial control systems
  • Data acquisition systems

Features

  • 10-Bit Resolution: Provides high accuracy and fine granularity in analog output.
  • Monolithic Construction: Ensures excellent matching and tracking of internal components.
  • Military Temperature Range: Operates reliably over a wide temperature range, typically -55°C to +125°C.
  • /883C Screening: Compliant with MIL-STD-883, ensuring high reliability and quality.
  • Low Glitch Energy: Minimizes unwanted transient signals during code transitions.
  • Fast Settling Time: Provides quick response to digital input changes.
  • TTL/CMOS Compatible Inputs: Easy interface with standard logic circuits.

Benefits

  • High Accuracy: Provides precise and repeatable analog output for critical applications.
  • High Reliability: Military-grade screening ensures long-term performance in harsh environments.
  • Stable Performance: Monolithic construction and temperature compensation provide stable operation over a wide temperature range.
  • Easy Integration: TTL/CMOS compatible inputs simplify interface with digital systems.

Additional Details

The DAC100ACQ5/883C typically includes features such as internal reference voltage, output amplifier, and digital input latches. The settling time, linearity, and temperature coefficient are critical specifications for high-precision applications. Detailed electrical characteristics, application circuits, and package information can be found in the device datasheet.

You May Also Be Interested in

Chilisin
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
UTC
Lowest to $0.3269
Cirrus Logic Inc.
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
TE Connectivity
Need more? Email Us
Conexant Systems
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess