EN
  • EN
  • DE

PM5347-RI

Part No PM5347-RI
Manufacturer PMC-Sierra
Catalog HOT - SALES and EOL Components (N - P)
Description SATURN USER NETWORK INTERFACE PLUS(155.52 MBIT/S & 51.84 MBIT/S,
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer PMC-Sierra
Win Source Part Number 277839-PM5347-RI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PM5347-RI CAD Model

Description

The PM5347-RI, manufactured by PMC-Sierra, is a highly integrated multi-service framer designed for a wide range of telecommunications applications. This device serves as a crucial component in building robust and efficient network infrastructure, enabling the transport and processing of various data streams. It is part of the META family of devices, which offer scalability and flexibility in network design.

Applications

  • Metro Ethernet Networks: Used in switches and routers to aggregate and process Ethernet traffic.
  • Optical Transport Networks (OTN): Employed in OTN equipment for framing and mapping of client signals into OTN containers.
  • Wireless Backhaul: Integrated into wireless backhaul systems to transport data between base stations and core networks.
  • Carrier Ethernet Services: Deployed in carrier Ethernet switches and routers to provide reliable and high-performance Ethernet services to customers.
  • Data Center Interconnect (DCI): Utilized in DCI applications to facilitate high-speed data transfer between data centers.

Features

  • Multi-Service Framing: Supports various framing protocols, including Ethernet, SONET/SDH, and OTN.
  • Integrated Traffic Management: Incorporates traffic management capabilities for quality of service (QoS) and bandwidth allocation.
  • High-Speed Interfaces: Offers high-speed interfaces, such as XAUI, RXAUI, and SFI-4, for connectivity to other network elements.
  • Clock Synchronization: Provides clock synchronization features, including Synchronous Ethernet (SyncE) and IEEE 1588, for precise timing in network applications.
  • Error Detection and Correction: Implements error detection and correction mechanisms to ensure data integrity.

Benefits

  • Increased Network Efficiency: Optimizes network bandwidth utilization through efficient framing and traffic management.
  • Improved Service Quality: Enhances service quality by providing QoS and bandwidth allocation capabilities.
  • Reduced Equipment Costs: Lowers equipment costs by integrating multiple functions into a single device.
  • Simplified Network Design: Simplifies network design by providing a flexible and scalable solution.
  • Enhanced Network Reliability: Improves network reliability through error detection and correction mechanisms.

Additional Details

The PM5347-RI supports a wide range of data rates and protocols, making it suitable for various network applications. It is typically packaged in a BGA (Ball Grid Array) package for easy integration into printed circuit boards. The device's power consumption is optimized for energy efficiency. It is often used in conjunction with other PMC-Sierra devices to create complete network solutions. Further details can be found in the device's datasheet, which provides comprehensive information on its features, specifications, and applications.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
NEC
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
Samsung
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.1279 $108.2558
3+ $44.4132 $133.2396
5+ $43.0249 $215.1245
6+ $41.6378 $249.8268
8+ $40.2494 $321.9952
10+ $36.0857 $360.8570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,510 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess