EN
  • EN
  • DE

PM5309-BGI

Part No PM5309-BGI
Manufacturer PMC-Sierra
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer PMC-Sierra
Win Source Part Number 277810-PM5309-BGI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PM5309-BGI CAD Model

Description

The PMC-Sierra PM5309-BGI, part of their META series, is a multi-channel transceiver designed primarily for optical transport network (OTN) applications and high-speed data communications. This integrated circuit is engineered to handle the aggregation, multiplexing, and long-distance transport of data across optical fiber links, making it a crucial component in network infrastructure equipment.

This device is commonly found in optical line cards, transponders, and other network elements requiring high-bandwidth and reliable data transmission.

Applications:

  • Optical Transport Networks (OTN): Used in OTN equipment like optical add-drop multiplexers (OADMs), digital cross-connects (DXCs), and transponders for efficient transport of data over long distances.
  • 10 Gigabit Ethernet (10GbE): Implemented in 10GbE switches and routers for high-speed data communication in enterprise networks and data centers.
  • 40 Gigabit Ethernet (40GbE): Employed in 40GbE switches and routers to increase bandwidth capacity in data centers and service provider networks.
  • 100 Gigabit Ethernet (100GbE): Deployed in 100GbE switches and routers for ultra-high-speed data communication in core network infrastructure.
  • Fibre Channel: Integrated into Fibre Channel switches and host bus adapters (HBAs) for storage area networks (SANs).

Features:

  • Multi-Channel Transceiver: Offers multiple independent transceivers, enabling high-density data transmission.
  • OTN Framer/Deframer: Supports OTN framing and deframing functions for efficient and standardized transport of data over optical networks, compliant with ITU-T G.709 standards.
  • Forward Error Correction (FEC): Includes advanced FEC algorithms, such as GFEC or EFEC, to significantly improve data transmission reliability by correcting errors induced by the optical channel impairments.
  • Clock and Data Recovery (CDR): Implements CDR circuitry to accurately recover the clock and data signals from the received optical signal, ensuring proper data synchronization.
  • High-Speed SerDes Interfaces: Features high-speed SerDes (Serializer/Deserializer) interfaces for seamless connectivity to optical modules (e.g., SFP+, QSFP+, CFP) and other high-speed devices.
  • Integrated Management Interface: Provides a comprehensive management interface (e.g., MDIO, I2C) for configuration, monitoring, and control of the device, allowing for remote management and diagnostics.

Benefits:

  • Increased Bandwidth and Capacity: Multi-channel architecture maximizes data throughput, enabling increased bandwidth and network capacity.
  • Enhanced Signal Integrity: Advanced FEC and CDR functionalities improve signal quality, minimize bit error rates (BER), and ensure reliable data transmission over long distances.
  • Simplified System Design: Integrated features simplify system design, reduce the number of discrete components, and accelerate time-to-market.
  • Reduced Power Consumption: Optimized power management techniques minimize power consumption, making it suitable for high-density network equipment and energy-efficient deployments.
  • Cost-Effective Solution: Integrated functionality and high performance provide a cost-effective solution for high-speed data communication and optical transport applications.

Key technical specifications typically include the number of channels, data rates per channel (e.g., 10Gbps, 40Gbps, 100Gbps), FEC type, SerDes interface type (e.g., XFI, CAUI), power consumption, package type (e.g., BGA), and operating temperature range. These specifications are critical for ensuring compatibility with other system components and meeting the performance requirements of specific network deployments.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
Allegro MicroSystems, LLC
Need more? Email Us
NVIDIA
Lowest to $35.9055
STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $6.5223

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $124.3230 $124.3230
2+ $120.3129 $240.6258
3+ $116.3027 $348.9081
4+ $104.2711 $417.0844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 503 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess