EN
  • EN
  • DE

PM25LD020

Part No PM25LD020
Manufacturer PMC-Sierra
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer PMC-Sierra
Win Source Part Number 277647-PM25LD020
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PM25LD020 CAD Model

Description

The PM25LD020 is a 2 Mbit Serial Flash Memory device from PMC-Sierra. It uses a Serial Peripheral Interface (SPI) for communication and is designed for storing firmware, configuration data, and other non-volatile information in embedded systems.

Applications:

  • Firmware Storage
  • Configuration Data Storage
  • Embedded Systems
  • Industrial Control Systems
  • Networking Equipment
  • Consumer Electronics

Features:

  • 2 Mbit (256 K x 8) Memory: Provides storage for code and data.
  • SPI Interface: Standard SPI interface for easy communication with microcontrollers.
  • Single Voltage Supply: Operates from a single 2.7V to 3.6V supply.
  • Low Power Consumption: Low active and standby current for energy-efficient operation.
  • Page Program: Page program mode for fast write operations.
  • Sector Erase: Allows erasing memory in sector increments.
  • Write Protect: Hardware write protection to prevent unintended data changes.
  • Small Package: Available in SOIC and other small form-factor packages.

Benefits:

  • Easy Integration: SPI interface simplifies connection to microcontrollers and other system components.
  • Low Power: Suitable for battery-powered and energy-sensitive applications.
  • Fast Programming: Page program mode speeds up write operations.
  • Data Protection: Write protect feature prevents accidental data corruption.
  • Flexible Memory Management: Sector erase allows for efficient memory usage.
  • Compact Design: Small package size enables use in space-constrained applications.

Additional Details:

The PM25LD020 communicates via the SPI interface, supporting standard SPI modes. It requires a single voltage supply, typically between 2.7V and 3.6V. The device includes features like page programming for faster write times and sector erase for efficient memory management. Hardware write protection can be enabled to prevent unintended modification of the stored data. It is commonly found in applications such as storing boot code, system configuration settings, and other critical data that must be retained when power is removed. The datasheet includes details about timing characteristics, command sets, and power consumption. Proper decoupling capacitors should be used for stable operation.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
Samsung
Need more? Email Us
Samsung
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NVIDIA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess