EN
  • EN
  • DE

PM25LD010C-SCER

Part No PM25LD010C-SCER
Manufacturer PMC-Sierra
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer PMC-Sierra
Win Source Part Number 277646-PM25LD010C-SCER
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PM25LD010C-SCER CAD Model

Description

The PM25LD010C-SCER is a 1 Mbit Serial Flash Memory device from PMC-Sierra. It utilizes a standard Serial Peripheral Interface (SPI) for communication, offering a versatile storage solution for various embedded systems.

Applications:

  • Firmware Storage
  • Configuration Data Storage
  • Embedded Systems
  • Industrial Control Systems
  • Networking Equipment
  • Consumer Electronics

Features:

  • 1 Mbit (128 K x 8) Memory: Provides ample storage for code and data.
  • SPI Interface: Standard SPI interface for easy integration.
  • Single Voltage Supply: Operates from a single 2.7V to 3.6V supply.
  • Low Power Consumption: Minimizes power consumption for battery-powered applications.
  • Page Program: Allows for efficient programming of data.
  • Sector Erase: Enables selective erasure of memory sectors.
  • Write Protect: Hardware write protection to prevent accidental data corruption.
  • Small Package: Available in SOIC package for space-constrained designs.

Benefits:

  • Simplified System Design: SPI interface simplifies integration with microcontrollers and other devices.
  • Reduced Power Consumption: Low power consumption extends battery life in portable applications.
  • Enhanced Data Protection: Write protection feature prevents accidental data loss.
  • Efficient Memory Management: Page program and sector erase features allow for efficient memory management.
  • Cost-Effective Solution: Provides a cost-effective storage solution for embedded systems.
  • Small Footprint: SOIC package minimizes board space requirements.

Additional Details:

The PM25LD010C-SCER communicates via a standard SPI interface, supporting modes 0 and 3. It offers features like page programming for faster write operations and sector erase for efficient memory management. It is typically used to store firmware, configuration parameters, and other non-volatile data. The device offers hardware write protection, which can be enabled to prevent accidental modification of the stored data. The supply voltage range is between 2.7V and 3.6V. The temperature range should also be checked in the datasheet for proper usage in the intended environment. Ensure that the SPI clock frequency meets the datasheet's specification.

You May Also Be Interested in

NIKO-SEM
Lowest to $2.6900
AVX Corporation
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NVIDIA
Lowest to $35.9055
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess