EN
  • EN
  • DE

PC908AZ60AMFUE

Part No PC908AZ60AMFUE
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (O - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1084182-PC908AZ60AMFUE
Categories OEM Parts(O-R)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC908AZ60AMFUE CAD Model

Description

The PC908AZ60AMFUE is an 8-bit microcontroller unit (MCU) from Freescale Semiconductor (now NXP). It belongs to the HC08 family of microcontrollers, which are known for their cost-effectiveness and suitability for a wide range of embedded applications.

Applications:

  • Automotive electronics: Including dashboard controls, sensor interfaces, and basic engine management systems.
  • Industrial control: Such as motor control, process monitoring, and automation systems.
  • Consumer electronics: Including remote controls, small appliances, and toys.
  • Medical devices: Like patient monitoring equipment and portable medical instruments.
  • Security systems: Including alarm systems, access control systems, and surveillance equipment.

Features:

  • CPU: 8-bit HC08 CPU core with enhanced instruction set.
  • Memory: 60 KB Flash memory for program storage and 2 KB RAM for data storage.
  • Timers: Includes multiple timers for precise timing and control applications.
  • Analog-to-Digital Converter (ADC): Integrated ADC for converting analog signals to digital data.
  • Serial Communication Interfaces: SCI (UART) and SPI interfaces for communication with other devices.
  • Input/Output (I/O) Ports: General-purpose I/O pins for interfacing with external components.
  • Low-Voltage Inhibit (LVI): Protects against low-voltage conditions.
  • Clock Source Options: Internal or external clock sources for flexible operation.

Benefits:

  • Cost-effective: Provides a low-cost solution for embedded applications.
  • Versatile: Suitable for a wide range of applications due to its flexible features.
  • Easy to use: The HC08 architecture is relatively simple to understand and program.
  • Low power consumption: Optimized for low-power operation, making it suitable for battery-powered devices.
  • Robust: Designed for reliable operation in harsh environments.

Additional Details:

The PC908AZ60AMFUE operates at a specified voltage range (typically 2.7V to 5.5V) and temperature range, ensuring compatibility with various systems. It comes in a specific package (e.g., QFP or SOIC), determining its physical dimensions and mounting requirements. The device also includes interrupt capabilities, allowing it to respond to real-time events. Development tools, such as compilers and debuggers, are available from NXP and third-party vendors to facilitate software development for this microcontroller.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
Harris Corporation
Need more? Email Us
World Produts Inc.
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess