Products specifications Report Issue?

Case / Package TQFP
Data Rate 480 Mbps
Max Operating Temperature 125 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Number of Bits 16
Number of Pins 64
Number of Ports 4
Radiation Hardening No
RoHS Compliant
Termination SMD/SMT
Win Source Part Number 1179430-NET2270REV3B-LF
Categories Interface - Specialized
Manufacturer PLX
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NET2270REV3B-LF CAD Model

Description

The NET2270REV3B-LF is a Hi-Speed USB 2.0 Peripheral Controller manufactured by PLX Technology (later acquired by Broadcom). This controller is designed to provide a USB 2.0 interface for a variety of peripheral devices, allowing them to connect to computers and other host devices via USB. The 'REV3B' likely indicates a specific revision of the chip, and the '-LF' indicates a lead-free version.

Applications

  • External hard drives: Providing a USB 2.0 interface for external hard drives and solid-state drives (SSDs).
  • Printers and scanners: Enabling USB connectivity for printers and scanners.
  • Digital cameras: Providing a USB interface for transferring images and videos from digital cameras to computers.
  • Audio and video devices: Enabling USB connectivity for audio interfaces, video capture cards, and other audio/video devices.
  • Industrial control systems: Providing a USB interface for connecting industrial control devices to computers.

Features

  • USB 2.0 compliant: Supports Hi-Speed USB 2.0 data transfer rates up to 480 Mbps.
  • Integrated USB transceiver: Includes the necessary circuitry for transmitting and receiving USB data.
  • FIFO buffers: Provides buffering for data transfer.
  • DMA support: Supports direct memory access (DMA) for high-speed data transfer.
  • Various interface options: Available with different interface options for connecting to peripheral devices.

Benefits

  • High-speed data transfer: Enables fast data transfer between peripheral devices and computers.
  • Easy integration: Simplifies the design and development of USB peripheral devices.
  • Reduced BOM cost: Integrates many of the necessary components for a USB interface into a single chip.
  • Improved system performance: DMA support allows for efficient data transfer without burdening the host processor.
  • Wide range of applications: Suitable for a variety of USB peripheral devices.

Specific details such as the interface options, memory size, and power consumption can be found in the product datasheet. PLX Technology provided extensive documentation and software support for the NET2270 series. This controller would typically be used in conjunction with a microcontroller or other processor to implement the desired functionality of the peripheral device.

You May Also Be Interested in

NXP / Nexperia
Multiple Switch Detection Interface with Suppressed Wake-up and 32 mA Wetting Current | IC SWITCH DETECT MULT 32-SOIC
Lowest to $6.2211
ECAD model for MC33975ATEK
Seiko Epson Corporation
IC INTERFACE SPECIALIZED 100QFP
Need more? Email Us
ECAD model for S1R72805F00A2
Allegro MicroSystems, LLC
IC MOTOR DVR STEP AUTO / Bipolar Motor Driver DMOS SPI, Step/Direction 20-TSSOP-EP
Lowest to $7.4841
ECAD model for A4993KLPTR-T
NXP / Nexperia
IC REDRIVER USB 3.0 1CH 24HVQFN / Buffer, ReDriver 2 Channel 5Gbps 24-HVQFN (4x4)
Lowest to $14.7728
ECAD model for PTN36241BBS,118
Vishay
IC ANALOG SWITCH SC70-6 / 1 Circuit IC Switch 2:1 1.2Ohm SC-70-6
Lowest to $0.5278
ECAD model for DG4157EDL-T1-GE3
ST-Ericsson Inc
IC Txrx Usb Otg 2.0 Hs 36TFBGA
Need more? Email Us
ECAD model for ISP1707AETTM
Microchip Technology
CAN TRX W WD WAKE-UP PIN & PN / 1/1 Transceiver Half CAN 14-VDFN (4.5x3)
Lowest to $1.2772
ECAD model for ATA6570-GCQW0
Texas Instruments
IC RECEIVER 0/4 16SOIC / 0/4 Receiver RS422, RS485 16-SOIC
Lowest to $2.7708
ECAD model for AM26LV32CDRE4
Maxim Integrated
IRDA TX/RX 0.1152Mbps 3.3V/5V 8-Pin uMAX T/R
Lowest to $2.3637
ECAD model for MAX3120EUA+T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention