Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1441378-PX-64M2S
Manufacturer Plextor
Ultra Librarian 3D Model Ultra Librarian PX-64M2S CAD Model

Description

The PX-64M2S solid-state drive by Plextor Retail is a reliable storage solution designed to enhance the performance of laptops and desktops. With 64GB of storage capacity and a 2.5" SATA interface, users can enjoy the benefits of faster boot times, quick application launches, and overall snappier system responsiveness compared to conventional hard drives. It features MLC NAND flash memory and supports SATA 6Gb/s for high-speed data transmission. Plextor is known for its rigorous testing and quality assurance, ensuring that the PX-64M2S SSD provides a durable, long-lasting storage solution. Whether for work, gaming, or general use, the Plextor PX-64M2S offers a perfect blend of performance, reliability, and value.

You May Also Be Interested in

Micron Technology Inc.
480GB SSD 1.8" SATA M500DC 6Gb/s SED
Need more? Email Us
ECAD model for MTFDDAA480MBB-2AE16ABYY
Adata
240GB SX930 2.5' SATA 6Gb/s
Need more? Email Us
ECAD model for ASX930SS3-240GM-C
Toshiba Semiconductor and Storage
512GB SSD 7mm SATA
Need more? Email Us
ECAD model for KSG60ZSE512GBP1GGB
Toshiba Semiconductor and Storage
256GB SSD SATA 3Gb/s (MLC) X-gale
Need more? Email Us
ECAD model for X-gale_SSD_3Gb/s
Micron Technology Inc.
SSD 960GB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 960GB SATA III 2.5" 5V
Need more? Email Us
ECAD model for MTFDDAK960TDT-1AW1ZABYY
Samsung
256GB SSD 2.5" SATA
Need more? Email Us
ECAD model for MZ7PC256HAFU-000KN
Samsung
240GB SSD 1.8" SATA
Need more? Email Us
ECAD model for MZ8WD240HCFV-00003
Intel
256GB 535 M.2
Need more? Email Us
ECAD model for SSDSCKGW256H6
Western Digital
480GB SSD easystore SATA 3.0
Need more? Email Us
ECAD model for SDEZS25-480G-Z01

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention