EN
  • EN
  • DE

PW2200B-10L

Part No PW2200B-10L
Manufacturer Pixelwork
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pixelwork
Win Source Part Number 284717-PW2200B-10L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PW2200B-10L CAD Model

Description

The PW2200B-10L, produced by Pixelworks, is an advanced display processor designed for high-performance video applications. It is specifically engineered to enhance image quality, manage color accurately, and scale video content effectively. This chip is commonly found in devices such as projectors, high-resolution monitors, and large-format displays where superior visual performance is essential.

Applications:

  • Projectors: Optimizes image clarity and scaling for diverse projection systems.
  • High-Resolution Monitors: Ensures exceptional color fidelity and image sharpness.
  • Large-Format Displays: Improves video processing capabilities for expansive viewing areas.
  • Medical Imaging Displays: Supports accurate and detailed image rendering for diagnostic purposes.
  • Broadcast Equipment: Facilitates high-quality video processing for professional broadcasting.

Features:

  • Advanced Scaling Engine: Delivers high-fidelity image scaling to accommodate different display resolutions.
  • Precision Color Management: Provides precise control and calibration to achieve accurate color representation.
  • Comprehensive Image Enhancement: Includes noise reduction, sharpness enhancement, and dynamic contrast adjustment.
  • Deinterlacing Technology: Converts interlaced video signals to progressive scan, enhancing image clarity.
  • Flexible Input Support: Compatible with various video input formats, including HDMI, DisplayPort, and SDI.

Benefits:

  • Superior Image Quality: Provides sharper, clearer, and more vibrant images, resulting in an enhanced viewing experience.
  • Precise Color Reproduction: Guarantees accurate color display, essential for professional and critical applications.
  • Optimized Display Performance: Enhances video processing to minimize artifacts and improve overall display performance.
  • Broad Compatibility: Supports a wide array of video inputs and display resolutions, ensuring versatile integration.
  • Reliable and Stable Operation: Engineered for consistent and dependable performance in demanding environments.

The PW2200B-10L is a critical component in advanced display technologies, offering the processing power needed to achieve exceptional visual quality. Its features make it ideal for applications where image accuracy and detail are paramount.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
ON Semiconductor
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess