EN
  • EN
  • DE

PCT1308QN-L

Part No PCT1308QN-L
Manufacturer Pixart Imaging Inc.
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1170787-PCT1308QN-L
Categories Custom Parts
Manufacturer Pixart Imaging Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCT1308QN-L CAD Model

Description

The PCT1308QN-L is an optical tracking sensor manufactured by Pixart Imaging Inc. It is designed for use in various input devices, most commonly computer mice, providing accurate and responsive cursor control. Pixart is a leading provider of optical navigation sensors, known for their precision and reliability.

Applications:

  • Wired and wireless computer mice
  • Trackballs
  • Gaming mice
  • Presentation pointers
  • Remote controls
  • Other optical navigation devices

Features:

  • High resolution optical tracking: Provides precise cursor movement.
  • Low power consumption: Extends battery life in wireless devices.
  • Advanced power management modes: Optimizes power usage based on activity.
  • Surface independence: Works on a variety of surfaces.
  • Internal oscillator: Reduces external component count.
  • Compact package: Facilitates integration into small devices.

Benefits:

  • Accurate cursor control: Enables precise and responsive user input.
  • Extended battery life: Minimizes power consumption in wireless applications.
  • Versatile surface compatibility: Works reliably on various surfaces.
  • Simplified system design: Reduces external component count and simplifies integration.
  • Small form factor: Enables compact and lightweight device designs.

Additional Details:

The PCT1308QN-L sensor uses an optical lens and an internal image sensor to track the movement of the surface beneath it. It typically outputs movement data in a digital format (e.g., SPI or I2C) for processing by a microcontroller. The 'L' suffix likely indicates a specific package type or lead-free compliance. The resolution, tracking speed, and acceleration are key specifications that determine the performance of the sensor. It is designed to operate within a specific voltage range and temperature range, as specified in the datasheet.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
NANYA
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
Intel
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
PLX
Need more? Email Us
NEC
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess