EN
  • EN
  • DE

AD8145YCPZ-R7

Part No AD8145YCPZ-R7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER TRIPLE DIFF 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Receiver
Protocol Ethernet
Number of Drivers/Receivers 0/3
Receiver Hysteresis 18mV
Supply Voltage - Operating 4.5 V to 24 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 32-LFCSP-VQ (5x5)
Win Source Part Number 121795-AD8145YCPZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8145YCPZ-R7 CAD Model

Description

Product Overview: AD8145YCPZ-R7 from Analog Devices Inc.

The AD8145YCPZ-R7 is a high-performance, triple differential receiver from Analog Devices Inc., designed to interface with RGB signals in high-resolution video applications. This component is part of the company's extensive range of analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs) that are widely recognized for their quality and reliability.

The AD8145YCPZ-R7 is specifically optimized for receiving red, green, and blue (RGB) signals over twisted pair or coaxial cables, making it an ideal choice for professional video electronics, such as projectors, monitors, and video conferencing systems. It is capable of handling high-speed signals with minimal distortion, which is essential for maintaining image quality in high-definition video applications.

Key Features:

  • High Bandwidth: Each of the three built-in amplifiers supports a wide bandwidth, ensuring the integrity of video signals even at high resolutions.
  • Adjustable Gain: The device offers programmable gain adjustments, allowing for fine-tuning of the signal to match the requirements of the specific application.
  • Integrated Filters: On-chip filters reduce noise and improve signal quality, which is crucial for maintaining the fidelity of the video output.
  • Power Efficiency: The AD8145YCPZ-R7 is designed for low power consumption, which helps to minimize heat generation and improve the overall efficiency of the system it is integrated into.
  • Robust ESD Protection: The device includes electrostatic discharge (ESD) protection circuitry, safeguarding it against damage from static electricity and enhancing its durability.

Package and Availability:

The AD8145YCPZ-R7 is offered in a compact 48-lead LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications. Its surface-mount design facilitates streamlined manufacturing processes and integration into modern PCB layouts.

Applications:

  • Video receivers for RGB and YPbPr signals
  • High-resolution video projectors and displays
  • Video conferencing systems
  • Professional video switching and broadcast equipment

Analog Devices Inc. is renowned for its high-quality products, and the AD8145YCPZ-R7 is no exception. Its robust design, combined with high-speed performance and power efficiency, makes it a top choice for engineers and designers working on advanced video processing systems.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
Need more? Email Us
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7486 $52.2346
26+ $3.8963 $101.3038
40+ $3.7746 $150.9840
55+ $3.6528 $200.9040
71+ $3.5311 $250.7081
95+ $3.1658 $300.7510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess