EN
  • EN
  • DE

PAW3504DLY-TJ

Part No PAW3504DLY-TJ
Manufacturer Pixart Imaging Inc.
Catalog Custom Parts (N - R)
Description Sensor FOR MOUSE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1141907-PAW3504DLY-TJ
Categories Custom Parts
Manufacturer Pixart Imaging Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PAW3504DLY-TJ CAD Model

Description

The PixArt Imaging Inc. PAW3504DLY-TJ is an optical mouse sensor used in a variety of wired and wireless mice. It provides accurate tracking and motion detection, enabling smooth and precise cursor control. This sensor is known for its low power consumption and high performance.

Applications:

  • Wired and wireless optical mice
  • Gaming mice
  • Office mice
  • Trackballs

Features:

  • High resolution
  • Low power consumption
  • Precise tracking
  • Compact package
  • Surface mount technology (SMT)

Benefits:

  • Smooth and accurate cursor control
  • Extended battery life in wireless mice
  • Reliable performance
  • Easy integration into mouse designs

Additional Details:

The PAW3504DLY-TJ likely features a specific resolution, measured in DPI (dots per inch), which determines the sensitivity of the mouse. It operates on a low voltage supply, typically around 3.3V or 5V. The sensor utilizes an optical navigation technology to detect movement across a surface. The small package size allows for compact mouse designs. PixArt Imaging is a leading manufacturer of optical sensors, and the PAW3504DLY-TJ is a popular choice for its combination of performance and efficiency. The 'TJ' suffix may indicate a specific packaging or testing variant. The sensor requires external components, such as a lens and LED, to function correctly. The resolution and tracking speed are key parameters that determine the overall performance of the mouse. The sensor is designed to be robust and reliable, providing consistent performance over a long period of time.

You May Also Be Interested in

Richtek USA Inc.
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Intel
Contact for details
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
RF Micro Devices
Lowest to $4.3798
NXP / Nexperia
Need more? Email Us
NANYA
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 172 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess