EN
  • EN
  • DE

UCT6R-TM 8

Part No UCT6R-TM 8
Manufacturer Phoenix Contact
Catalog OEM Parts (T - Z)
Description Marker Sheet, Blank, 7.9MM, White, Tb;
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1016177-UCT6R-TM 8
Categories OEM Parts(T-Z)
Manufacturer Phoenix Contact
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UCT6R-TM 8 CAD Model

Description

The Phoenix Contact UCT6R-TM 8 is a marker carrier designed for use with terminal blocks and other electrical components. It provides a secure and organized way to label and identify individual circuits and connections within an electrical panel.

Applications

  • Terminal block marking
  • Wire and cable identification
  • Electrical panel labeling
  • Control cabinet marking
  • Equipment identification
  • General purpose labeling

Features

  • Accepts Standard Marking Strips: Designed to accept industry-standard marking strips for easy and consistent labeling.
  • Durable Material: Constructed from durable materials to withstand harsh industrial environments.
  • Secure Mounting: Provides a secure mounting mechanism to prevent labels from falling off or becoming damaged.
  • Easy to Use: Simple design allows for quick and easy insertion and removal of marking strips.
  • Clear Visibility: Ensures clear visibility of labels for easy identification of circuits and connections.
  • Multiple Sizes Available: Available in various sizes to accommodate different marking strip widths and lengths.

Benefits

  • Organized Labeling: Provides an organized and consistent way to label circuits and connections, improving troubleshooting and maintenance efficiency.
  • Durable and Reliable: Constructed from durable materials to withstand harsh industrial environments, ensuring long-term performance.
  • Easy to Use: Simple design allows for quick and easy insertion and removal of marking strips, reducing labeling time.
  • Improved Safety: Clear labeling helps prevent accidental disconnections or miswiring, improving safety.
  • Professional Appearance: Creates a professional and organized appearance in electrical panels and control cabinets.

Additional Details

The UCT6R-TM 8 is typically used with Phoenix Contact terminal blocks and other compatible components. Refer to the product datasheet for detailed specifications, including dimensions, material properties, and compatible marking strip sizes. It is designed to meet industry standards for labeling and identification of electrical components. The marker carrier is a crucial component in ensuring the clear and accurate identification of circuits and connections in electrical systems, facilitating efficient maintenance and troubleshooting.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
TDK Corporation
3-terminal Filters
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
U-blox
Lowest to $110.7143

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess