The TRKSD 10 OG is a terminal block from Phoenix Contact. It is a crucial component used in electrical engineering and automation for secure and organized wiring connections.
Applications:
- Control cabinets in automation systems.
- Power distribution panels in industrial settings.
- Connecting sensors and actuators in process control.
- Building automation systems for lighting and HVAC control.
- Connecting power supplies to equipment.
Features:
- Screw connection: Provides a reliable and vibration-resistant connection.
- Modular design: Allows for easy expansion and customization.
- Orange color: Facilitates easy identification and differentiation.
- High current carrying capacity: Suitable for a wide range of applications.
- Durable construction: Ensures long-lasting performance in harsh environments.
Benefits:
- Secure and reliable connections: Minimizes downtime and maintenance costs.
- Easy installation and maintenance: Saves time and effort.
- Organized wiring: Simplifies troubleshooting and reduces errors.
- Flexibility: Adaptable to a variety of wiring configurations.
- Safety: Provides a safe and reliable electrical connection.
Technical Specifications:
The TRKSD 10 OG features a screw connection method for securing wires, ensuring a robust and vibration-resistant electrical connection. Its orange color helps in easy identification, which is crucial in complex wiring setups. The terminal block is designed for a specific wire gauge range (consult the datasheet for exact specifications) and can handle a considerable amount of current, making it suitable for diverse applications. The modular design allows for easy expansion and customization, enabling users to add or remove terminals as needed. Phoenix Contact terminal blocks are known for their high-quality materials and construction, ensuring durability and reliable performance in various environmental conditions. They meet relevant industry standards for safety and performance. Detailed specifications, including voltage and current ratings, wire gauge compatibility, and dimensions, can be found in the product datasheet.
In summary, the TRKSD 10 OG terminal block from Phoenix Contact provides a secure, reliable, and organized solution for electrical wiring connections. Its modular design, robust construction, and ease of use make it a valuable component in various industrial and automation applications, improving safety, efficiency, and overall system performance.