EN
  • EN
  • DE

MINI-PS-100-240AC/5DC/3

Part No MINI-PS-100-240AC/5DC/3
Manufacturer Phoenix Contact
Catalog OEM Parts (M - N)
Description Ac/dc Din Rail Power Supply, Switch Mode, Adjustable, Fixed, 85 V, 264 V, 15 W, 5 V, 3 A Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Current - Output 1 3 A
Efficiency 73 %
Height 99 mm
Length 114.5 mm
Max Input Voltage (AC) 264 V
Maximum Operating Temperature 70 °C
Max Output Power 15 W
Max Voltage Rating (AC) 264 V
Min Input Voltage (AC) 85 V
Min Operating Temperature -25 °C
Number of Outputs 1
Number of Pins 8
Output Current 3 A
Output Power 15 W
Output Voltage 5 V
REACH SVHC Unknown
RoHS Compliant
Voltage - Output 1 5 V
Width 22.5 mm
Win Source Part Number 1078848-MINI-PS-100-240AC/5DC/3
Categories OEM Parts(M-N)
Manufacturer Phoenix Contact
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MINI-PS-100-240AC/5DC/3 CAD Model

Description

The Phoenix Contact 1078848-MINI-PS-100-240AC/5DC/3 is an OEM part that falls under the M-N category.

  • Length: 114.5mm
  • Height: 99mm
  • Pins: 8
  • Output: 1
  • Output Current: 3A
  • Output Voltage: 5V
  • Efficiency: 73 percent
  • Output Power: 15W
  • Width: 22.5mm
  • Alternative Parts (cross-reference): DR-30-5, DPX1524WS05, NDY4805C, RW-1205S, NDTS1205C, UEI15-050-Q12P-CMINI-PS-100-240AC-5DC-3, and MINI-PS-100-240AC5DC3
  • Manufacturer: Phoenix Contact
  • Win Source Part Number: 1078848-MINI-PS-100-240AC/5DC/3

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess