The FL SWITCH 2216 PN is a managed Ethernet switch manufactured by Phoenix Contact. This switch is designed for industrial applications, providing reliable and high-performance network connectivity. It supports PROFINET, a widely used industrial Ethernet protocol, enabling seamless integration with industrial automation systems.
Applications
- Industrial automation networks
- Machine building
- Robotics
- Process control systems
- Transportation systems
Features
- 16 RJ45 ports: Provides multiple connections for Ethernet devices.
- PROFINET conformance: Ensures compatibility with PROFINET networks.
- Managed switch: Offers advanced features such as VLANs, QoS, and redundancy.
- Redundancy mechanisms: Supports MRP and RSTP for network resilience.
- Wide operating temperature range: Suitable for harsh industrial environments.
Benefits
- Reliable network connectivity: Ensures uninterrupted communication in industrial settings.
- Seamless integration: PROFINET support simplifies integration with industrial automation systems.
- Enhanced network performance: Managed features optimize network traffic.
- Increased network availability: Redundancy mechanisms minimize downtime.
- Robust design: Withstands harsh environmental conditions.
Additional Details
The FL SWITCH 2216 PN is a 16-port managed switch with RJ45 connectors. It supports 10/100 Mbps Ethernet speeds. The switch is designed for DIN rail mounting and has a rugged metal housing. It operates on a 24 VDC power supply. Advanced features include IGMP snooping, port mirroring, and SNMP. The switch meets industry standards such as IEEE 802.3 and IEEE 802.1Q. It offers comprehensive diagnostic capabilities for easy troubleshooting. The compact design and high port density make it ideal for space-constrained industrial applications. The switch provides a secure web-based interface for configuration and monitoring. It also supports command-line interface (CLI) for advanced users.