The CRIMPFOX-C50 R50-70/DIE, manufactured by Phoenix Contact, is a crimping die designed for use with the CRIMPFOX-C50 crimping tool. This die is specifically engineered for crimping cable lugs and connectors within the range of 50 to 70 mm². It ensures secure and reliable connections, which are crucial in electrical installations and industrial applications.
Applications:
- Electrical Panel Wiring
- Industrial Control Systems
- Power Distribution
- Renewable Energy Installations (Solar, Wind)
- Automotive Wiring Harnesses
Features:
- Precise Crimping: Designed for accurate and consistent crimping of cable lugs and connectors.
- Durable Construction: Made from high-quality materials to withstand repeated use in demanding environments.
- Wide Compatibility: Compatible with the CRIMPFOX-C50 crimping tool.
- Clearly Marked Sizes: Die is marked with the appropriate cable lug/connector size (50-70 mm²) for easy identification.
- Ergonomic Design: Facilitates efficient and comfortable crimping operations.
Benefits:
- Reliable Connections: Ensures secure and long-lasting electrical connections.
- Improved Safety: Reduces the risk of loose connections, which can lead to electrical faults and hazards.
- Increased Efficiency: Speeds up the crimping process with accurate and consistent results.
- Reduced Maintenance: Minimizes the need for re-crimping due to faulty connections.
- Professional Results: Provides professional-grade crimps that meet industry standards.
Additional Details:
The CRIMPFOX-C50 R50-70/DIE crimping die is designed to provide optimal crimping force for the specified cable lug/connector size range. It is essential to use the correct die for the intended application to ensure proper crimping and avoid damage to the connectors or cables. Regular inspection and maintenance of the die are recommended to maintain its accuracy and performance. Proper crimping techniques, as outlined in the manufacturer's instructions, should be followed to achieve the best results. The die is made from hardened steel for long lasting performance.