Products specifications

Type Terminal Block, DIN Rail
Number of Positions 3
Pitch 0.689" (17.50mm)
Style Wire Bridge
For Use With/Related Products Terminal Blocks
Color Gray
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1607022-2809212
Ultra Librarian 3D Model Ultra Librarian 2809212 CAD Model

You May Also Be Interested in

Phoenix Contact
JUMPER TERM BLK 4POS BRIDGE
Need more? Email Us
ECAD model for 2809225
Eaton Bussmann
JUMPER BARRIER BLK 2POS
Need more? Email Us
ECAD model for JNSS3
Omron
SHRT BAR 2.5MM 10 POLE RED
Need more? Email Us
ECAD model for XW5S-P2.5-10RD
Omron
SHRT BAR 2.5MM 10 POLE BLUE
Need more? Email Us
ECAD model for XW5S-P2.5-10BL
Omron
JUMPER TERM BLK 4POS FLAT PIN
Need more? Email Us
ECAD model for XW5S-S4.0-4
Omron
JUMPER TERM BLK 3POS SCREW
Need more? Email Us
ECAD model for XW5S-S2.5-3N
Eaton Bussmann
JUMPER TERM BLK 2POS FLAT PIN
Need more? Email Us
ECAD model for DSS4N-02P
Omron
SHRT BAR 1.5MM 10 POLE RED
Need more? Email Us
ECAD model for XW5S-P1.5-10RD
Omron
SHRT BAR 1.5MM 3 POLE YELLOW
Need more? Email Us
ECAD model for XW5S-P1.5-3YL

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention