Products specifications

Package Bulk
Product Status Active
Applications Board Mount
Ultra Librarian 3D Model Ultra Librarian ZN-DPS15C-S CAD Model

Description

NULL

You May Also Be Interested in

Omron
DIFF. PRESSURE STATION
Need more? Email Us
ECAD model for ZN-DPX21-SA
Infineon Technologies
IC ANLG ABSOLUTE PRES SNSR DSOF8 / Pressure Sensor
Need more? Email Us
ECAD model for KP214E2611XTMA1
Honeywell
SENSOR 100PSIC 0.1V / Pressure Sensor ±100PSI (±689.48kPa) Compound 0 mV ~ 100 mV (10V) 4-SIP Module
Lowest to $73.1168
ECAD model for 26PCFFS2G
Intersema Sensoric SA
MINIATURE 14 bar MODULE
Need more? Email Us
ECAD model for MS5541-CM
Honeywell
SENSOR 30PSIA 0.1V / Pressure Sensor 30PSI (206.84kPa) Absolute Cell w/Body O-Ring 0 mV ~ 100 mV Cylinder
Need more? Email Us
ECAD model for 19C030PA1L
Omron
DIFF. PRESS SENSING HD 1.5M CB
Need more? Email Us
ECAD model for ZN-DPS11C-S
Omron
SENSOR PRESSUR 1-5V 0-100KPA NPN
Need more? Email Us
ECAD model for E8CB-01C
Omron
SENSR PRESSUR 1-5V -101-0KPA NPN
Need more? Email Us
ECAD model for E8CC-AN0C
Omron
SENSOR PRESSUR 1-5V 0-980KPA PNP
Need more? Email Us
ECAD model for E8EB-10B

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention